General Cable Control and Instrumentation Cable C0570A.41.10

Description
TRAY CABLE, PLTC, ITC, CMG TYPE 1000 FT 1000 LENGTH IN FT 0.327 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 PAIR CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 7/30 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELD SHIELDING TYPE CAROL[R] BRAND APPLICATION CASH REGISTER, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE LENGTH IN FT - UOM FT
Request a Quote Datasheet
Description
TRAY CABLE, PLTC, ITC, CMG TYPE 1000 FT 1000 LENGTH IN FT 0.327 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 PAIR CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 7/30 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELD SHIELDING TYPE CAROL[R] BRAND APPLICATION CASH REGISTER, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE LENGTH IN FT - UOM FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control and Instrumentation Cable - C0570A.41.10 - General Cable
Highland Heights, KY, USA
Control and Instrumentation Cable
C0570A.41.10
Control and Instrumentation Cable C0570A.41.10
TRAY CABLE, PLTC, ITC, CMG TYPE 1000 FT 1000 LENGTH IN FT 0.327 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 PAIR CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 7/30 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELD SHIELDING TYPE CAROL[R] BRAND APPLICATION CASH REGISTER, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE LENGTH IN FT - UOM FT
  • TRAY CABLE, PLTC, ITC, CMG TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.327 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL 2464, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2 PAIR CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 7/30 STRANDS STRANDING
  • GRAY JACKET COLOR
  • ALUMINUM/POLYESTER SHIELD SHIELDING TYPE
  • CAROL[R] BRAND
  • APPLICATION CASH REGISTER, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet
Laguna Hills, CA, United States
Multiple Conductor Cables - C0570A.41.10
785082-C0570A.41.10
Multiple Conductor Cables - C0570A.41.10 785082-C0570A.41.10
Manufacturer: General Cable/Carol Brand Win Source Part Number: 785082-C0570A.41.10 Operating Temperature Range: -20°C ~ 105°C Features: Drain Wire Wire Gauge: 22 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Pair Usage: Communication, Control Voltage: 300V Number of Conductors: 4 (2 Pair Twisted) Ratings: ASTM B-33 Shield Material: Flexfoil Conductor Strand: 7/30 Conductor Material: Copper, Annealed Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.327" (8.31mm) Shield Type: Foil Jacket Color: Gray Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.042" (1.07mm) Shield Coverage: 100% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: General Cable/Carol Brand
Win Source Part Number: 785082-C0570A.41.10
Operating Temperature Range: -20°C ~ 105°C
Features: Drain Wire
Wire Gauge: 22 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Pair
Usage: Communication, Control
Voltage: 300V
Number of Conductors: 4 (2 Pair Twisted)
Ratings: ASTM B-33
Shield Material: Flexfoil
Conductor Strand: 7/30
Conductor Material: Copper, Annealed Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.327" (8.31mm)
Shield Type: Foil
Jacket Color: Gray
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.042" (1.07mm)
Shield Coverage: 100%
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Shld Multipair, 2 Pair, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 04M5536 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 2 Pair, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable
04M5536
Shld Multipair, 2 Pair, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable 04M5536
SHLD MULTIPAIR, 2 PAIR, 22AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 2 PAIR, 22AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Win Source Electronics Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies Cable Assemblies
Product Number C0570A.41.10 785082-C0570A.41.10 04M5536
Product Name Control and Instrumentation Cable Multiple Conductor Cables - C0570A.41.10 Shld Multipair, 2 Pair, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding ALUMINUM/POLYESTER SHIELD
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.83 ft (5.59 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers