General Cable Control and Instrumentation Cable C0564A.38.10

Description
TRAY CABLE, PLTC, CMG TYPE 500 FT 500 LENGTH IN FT 0.622 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 9 PAIR CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 16/30 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELD SHIELDING TYPE CAROL[R] BRAND APPLICATION PETROCHEMICAL CONTROL SYSTEM, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE LENGTH IN FT - UOM FT
Datasheet
Description
TRAY CABLE, PLTC, CMG TYPE 500 FT 500 LENGTH IN FT 0.622 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 9 PAIR CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 16/30 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELD SHIELDING TYPE CAROL[R] BRAND APPLICATION PETROCHEMICAL CONTROL SYSTEM, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control and Instrumentation Cable - C0564A.38.10 - General Cable
Highland Heights, KY, USA
Control and Instrumentation Cable
C0564A.38.10
Control and Instrumentation Cable C0564A.38.10
TRAY CABLE, PLTC, CMG TYPE 500 FT 500 LENGTH IN FT 0.622 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 9 PAIR CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 16/30 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELD SHIELDING TYPE CAROL[R] BRAND APPLICATION PETROCHEMICAL CONTROL SYSTEM, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE LENGTH IN FT - UOM FT
  • TRAY CABLE, PLTC, CMG TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.622 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL 2464, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 9 PAIR CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 16/30 STRANDS STRANDING
  • GRAY JACKET COLOR
  • ALUMINUM/POLYESTER SHIELD SHIELDING TYPE
  • CAROL[R] BRAND
  • APPLICATION PETROCHEMICAL CONTROL SYSTEM, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Control and Instrumentation Cables
Product Number C0564A.38.10
Product Name Control and Instrumentation Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding ALUMINUM/POLYESTER SHIELD
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details