General Cable Control and Instrumentation Cable C0562A.41.10

Description
TRAY CABLE, PLTC, CMG, CM TYPE 1000 FT 0.44 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 2464, CSA, NEC APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 4-PAIR CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 16/30 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELDING TYPE ROHS COMPATIBLE CONSTRUCTIONAL FEATURE SUN LIGHT RESISTANT APPLICATION POWER-LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, COMPUTER INTERCONNECT, TRAY CABLE INSTALLATION, PETROCHEMICAL CONTROL SYSTEM, BURGLAR ALARM INSULATION THICKNESS 0.016 INCH
Datasheet
Description
TRAY CABLE, PLTC, CMG, CM TYPE 1000 FT 0.44 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 2464, CSA, NEC APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 4-PAIR CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 16/30 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELDING TYPE ROHS COMPATIBLE CONSTRUCTIONAL FEATURE SUN LIGHT RESISTANT APPLICATION POWER-LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, COMPUTER INTERCONNECT, TRAY CABLE INSTALLATION, PETROCHEMICAL CONTROL SYSTEM, BURGLAR ALARM INSULATION THICKNESS 0.016 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control and Instrumentation Cable - C0562A.41.10 - General Cable
Highland Heights, KY, USA
Control and Instrumentation Cable
C0562A.41.10
Control and Instrumentation Cable C0562A.41.10
TRAY CABLE, PLTC, CMG, CM TYPE 1000 FT 0.44 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 2464, CSA, NEC APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 4-PAIR CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 16/30 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELDING TYPE ROHS COMPATIBLE CONSTRUCTIONAL FEATURE SUN LIGHT RESISTANT APPLICATION POWER-LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, COMPUTER INTERCONNECT, TRAY CABLE INSTALLATION, PETROCHEMICAL CONTROL SYSTEM, BURGLAR ALARM INSULATION THICKNESS 0.016 INCH
  • TRAY CABLE, PLTC, CMG, CM TYPE
  • 1000 FT
  • 0.44 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US), UL 2464, CSA, NEC APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 4-PAIR CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 16/30 STRANDS STRANDING
  • GRAY JACKET COLOR
  • ALUMINUM/POLYESTER SHIELDING TYPE
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE SUN LIGHT RESISTANT
  • APPLICATION POWER-LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, COMPUTER INTERCONNECT, TRAY CABLE INSTALLATION, PETROCHEMICAL CONTROL SYSTEM, BURGLAR ALARM
  • INSULATION THICKNESS 0.016 INCH
Supplier's Site Datasheet
Shld Multipair, 4 Pair, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 04M5530 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 4 Pair, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable
04M5530
Shld Multipair, 4 Pair, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable 04M5530
SHLD MULTIPAIR, 4 PAIR, 18AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black, Grey; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 4 PAIR, 18AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black, Grey; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number C0562A.41.10 04M5530
Product Name Control and Instrumentation Cable Shld Multipair, 4 Pair, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Aluminum/Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-25-N-S1G15 - Festo Corporation
Specs
Cable Length 82.02 ft (250 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
System cable - 706-2500/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Bantam Plug to XK Micro-Hook, Test Cable - 2620XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details