General Cable Control and Instrumentation Cable C0552A.41.10

Description
TRAY CABLE, PLTC, CMG TYPE 1000 FT 1000 LENGTH IN FT 0.337 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 4 PAIR CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 7/30 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELD SHIELDING TYPE CAROL[R] BRAND APPLICATION PETROCHEMICAL CONTROL SYSTEM, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE LENGTH IN FT - UOM FT
Datasheet
Description
TRAY CABLE, PLTC, CMG TYPE 1000 FT 1000 LENGTH IN FT 0.337 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 4 PAIR CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 7/30 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELD SHIELDING TYPE CAROL[R] BRAND APPLICATION PETROCHEMICAL CONTROL SYSTEM, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control and Instrumentation Cable - C0552A.41.10 - General Cable
Highland Heights, KY, USA
Control and Instrumentation Cable
C0552A.41.10
Control and Instrumentation Cable C0552A.41.10
TRAY CABLE, PLTC, CMG TYPE 1000 FT 1000 LENGTH IN FT 0.337 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 4 PAIR CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 7/30 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELD SHIELDING TYPE CAROL[R] BRAND APPLICATION PETROCHEMICAL CONTROL SYSTEM, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE LENGTH IN FT - UOM FT
  • TRAY CABLE, PLTC, CMG TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.337 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL 2464, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 4 PAIR CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 7/30 STRANDS STRANDING
  • GRAY JACKET COLOR
  • ALUMINUM/POLYESTER SHIELD SHIELDING TYPE
  • CAROL[R] BRAND
  • APPLICATION PETROCHEMICAL CONTROL SYSTEM, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet
Shielded Multipair Cable 4Pr 1000Ft 300V Gray; Cable Shielding Carol Cable/general Cable - 03M4360 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 4Pr 1000Ft 300V Gray; Cable Shielding Carol Cable/general Cable
03M4360
Shielded Multipair Cable 4Pr 1000Ft 300V Gray; Cable Shielding Carol Cable/general Cable 03M4360
SHIELDED MULTIPAIR CABLE 4PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 4PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number C0552A.41.10 03M4360
Product Name Control and Instrumentation Cable Shielded Multipair Cable 4Pr 1000Ft 300V Gray; Cable Shielding Carol Cable/general Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding ALUMINUM/POLYESTER SHIELD
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details