General Cable Shielded Communication Cable C0526.41.10

Description
2919 (UL), CMH (UL, CUL), CM TYPE 1000 FT 0.677 INCH OUTER DIAMETER ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL CAD/CAM SYSTEM, CONTROL CIRCUIT, EIA RS-232/RS-423 SYSTEM, HIGH SPEED COMPUTER INTERCONNECT, INDUSTRIAL EQUIPMENT, LOW SIGNAL DISTORTION DATA REQUIREMENT APPLICATION 30 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 50 CONDUCTOR(S) LO-CAP[R] FOAMED POLYPROPYLENE INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
Datasheet
Description
2919 (UL), CMH (UL, CUL), CM TYPE 1000 FT 0.677 INCH OUTER DIAMETER ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL CAD/CAM SYSTEM, CONTROL CIRCUIT, EIA RS-232/RS-423 SYSTEM, HIGH SPEED COMPUTER INTERCONNECT, INDUSTRIAL EQUIPMENT, LOW SIGNAL DISTORTION DATA REQUIREMENT APPLICATION 30 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 50 CONDUCTOR(S) LO-CAP[R] FOAMED POLYPROPYLENE INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C0526.41.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C0526.41.10
Shielded Communication Cable C0526.41.10
2919 (UL), CMH (UL, CUL), CM TYPE 1000 FT 0.677 INCH OUTER DIAMETER ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL CAD/CAM SYSTEM, CONTROL CIRCUIT, EIA RS-232/RS-423 SYSTEM, HIGH SPEED COMPUTER INTERCONNECT, INDUSTRIAL EQUIPMENT, LOW SIGNAL DISTORTION DATA REQUIREMENT APPLICATION 30 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 50 CONDUCTOR(S) LO-CAP[R] FOAMED POLYPROPYLENE INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
  • 2919 (UL), CMH (UL, CUL), CM TYPE
  • 1000 FT
  • 0.677 INCH OUTER DIAMETER
  • ASTM B-33 ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • CAD/CAM SYSTEM, CONTROL CIRCUIT, EIA RS-232/RS-423 SYSTEM, HIGH SPEED COMPUTER INTERCONNECT, INDUSTRIAL EQUIPMENT, LOW SIGNAL DISTORTION DATA REQUIREMENT APPLICATION
  • 30 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 50 CONDUCTOR(S)
  • LO-CAP[R] FOAMED POLYPROPYLENE INSULATION MATERIAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • FLEXFOIL[R] ALUMINUM/POLYESTER FOIL, TINNED COPPER BRAID SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C0526.41.10
Product Name Shielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Cable Shielding Drain Wire; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

E10424 - CAT 5e Ethernet Cable (2 Data Pair) - E10424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details
Silicone Multiconductor Cable - AS999-34-4SJ - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Twisted Pair & Multicore Data Cable - 1368178 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Insulation Pvc
Cable Conductor Copper; Copper
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details