SHLD MULTIPAIR, 2 PAIR, 24AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:30V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 04M5512 |
| Product Name | Shld Multipair, 2 Pair, 24Awg, 304.8M; Cable Shielding Carol Cable/general Cable |
| Standards / Certifications | RoHS |