General Cable Fire Alarm Cable C0472.41.03

Description
FPL, MID CAPACITANCE TYPE 1000 FT 0.182 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 70 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE POLYPROPYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, PULL BOX INSULATION THICKNESS 0.014 INCH
Datasheet
Description
FPL, MID CAPACITANCE TYPE 1000 FT 0.182 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 70 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE POLYPROPYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, PULL BOX INSULATION THICKNESS 0.014 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - C0472.41.03 - General Cable
Highland Heights, KY, USA
Fire Alarm Cable
C0472.41.03
Fire Alarm Cable C0472.41.03
FPL, MID CAPACITANCE TYPE 1000 FT 0.182 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 70 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE POLYPROPYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, PULL BOX INSULATION THICKNESS 0.014 INCH
  • FPL, MID CAPACITANCE TYPE
  • 1000 FT
  • 0.182 INCH OUTER DIAMETER
  • ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • 0 TO 70 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PREMIUM GRADE POLYPROPYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • RED JACKET COLOR
  • ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE
  • ROHS COMPLIANT
  • APPLICATION FIRE ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, PULL BOX
  • INSULATION THICKNESS 0.014 INCH
Supplier's Site Datasheet
Shld Flex Cable, 2Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 98B0593 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable
98B0593
Shld Flex Cable, 2Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable 98B0593
SHLD FLEX CABLE, 2COND, 18AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Jacket Material:PVC RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 18AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number C0472.41.03 98B0593
Product Name Fire Alarm Cable Shld Flex Cable, 2Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Cable Shielding Drain Wire; Foil
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG6 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 70 C (-4 to 158 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details