General Cable Control and Instrumentation Cable C0457A.18.10

Description
TRAY CABLE, PLTC TYPE 500 FT 0.255 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CE, NEC APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE WHITE COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 19/0.0117 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELDING TYPE ROHS COMPATIBLE APPLICATION CABLE TRAY INSTALLATION, POWER LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, INDUSTRIAL CONTROL SYSTEM, PETROCHEMICAL REFINERIES, BURGLAR ALARM INSULATION THICKNESS 0.013 INCH JACKET THICKNESS 0.037 INCH
Datasheet
Description
TRAY CABLE, PLTC TYPE 500 FT 0.255 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CE, NEC APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE WHITE COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 19/0.0117 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELDING TYPE ROHS COMPATIBLE APPLICATION CABLE TRAY INSTALLATION, POWER LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, INDUSTRIAL CONTROL SYSTEM, PETROCHEMICAL REFINERIES, BURGLAR ALARM INSULATION THICKNESS 0.013 INCH JACKET THICKNESS 0.037 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control and Instrumentation Cable - C0457A.18.10 - General Cable
Highland Heights, KY, USA
Control and Instrumentation Cable
C0457A.18.10
Control and Instrumentation Cable C0457A.18.10
TRAY CABLE, PLTC TYPE 500 FT 0.255 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CE, NEC APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE WHITE COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 19/0.0117 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELDING TYPE ROHS COMPATIBLE APPLICATION CABLE TRAY INSTALLATION, POWER LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, INDUSTRIAL CONTROL SYSTEM, PETROCHEMICAL REFINERIES, BURGLAR ALARM INSULATION THICKNESS 0.013 INCH JACKET THICKNESS 0.037 INCH
  • TRAY CABLE, PLTC TYPE
  • 500 FT
  • 0.255 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CE, NEC APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • WHITE COLOR CODE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 19/0.0117 STRANDS STRANDING
  • GRAY JACKET COLOR
  • ALUMINUM/POLYESTER SHIELDING TYPE
  • ROHS COMPATIBLE
  • APPLICATION CABLE TRAY INSTALLATION, POWER LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, INDUSTRIAL CONTROL SYSTEM, PETROCHEMICAL REFINERIES, BURGLAR ALARM
  • INSULATION THICKNESS 0.013 INCH
  • JACKET THICKNESS 0.037 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Control and Instrumentation Cables
Product Number C0457A.18.10
Product Name Control and Instrumentation Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Aluminum/Polyester
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Connecting cable - 706-100/334-100 - WAGO
Specs
Product Type open-ended
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers