General Cable Control and Instrumentation Cable C0456A.41.10

Description
TRAY CABLE, PLTC TYPE 1000 FT 0.243 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CE, NEC APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 19/0.0117 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELDING TYPE ROHS COMPATIBLE APPLICATION CABLE TRAY INSTALLATION, POWER LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, INDUSTRIAL CONTROL SYSTEM, PETROCHEMICAL REFINERIES, BURGLAR ALARM INSULATION THICKNESS 0.013 INCH JACKET THICKNESS 0.037 INCH
Datasheet
Description
TRAY CABLE, PLTC TYPE 1000 FT 0.243 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CE, NEC APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 19/0.0117 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELDING TYPE ROHS COMPATIBLE APPLICATION CABLE TRAY INSTALLATION, POWER LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, INDUSTRIAL CONTROL SYSTEM, PETROCHEMICAL REFINERIES, BURGLAR ALARM INSULATION THICKNESS 0.013 INCH JACKET THICKNESS 0.037 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control and Instrumentation Cable - C0456A.41.10 - General Cable
Highland Heights, KY, USA
Control and Instrumentation Cable
C0456A.41.10
Control and Instrumentation Cable C0456A.41.10
TRAY CABLE, PLTC TYPE 1000 FT 0.243 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CE, NEC APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 19/0.0117 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELDING TYPE ROHS COMPATIBLE APPLICATION CABLE TRAY INSTALLATION, POWER LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, INDUSTRIAL CONTROL SYSTEM, PETROCHEMICAL REFINERIES, BURGLAR ALARM INSULATION THICKNESS 0.013 INCH JACKET THICKNESS 0.037 INCH
  • TRAY CABLE, PLTC TYPE
  • 1000 FT
  • 0.243 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CE, NEC APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • RED COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 19/0.0117 STRANDS STRANDING
  • GRAY JACKET COLOR
  • ALUMINUM/POLYESTER SHIELDING TYPE
  • ROHS COMPATIBLE
  • APPLICATION CABLE TRAY INSTALLATION, POWER LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, INDUSTRIAL CONTROL SYSTEM, PETROCHEMICAL REFINERIES, BURGLAR ALARM
  • INSULATION THICKNESS 0.013 INCH
  • JACKET THICKNESS 0.037 INCH
Supplier's Site Datasheet
Multicore Cable, 2 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable - 79K4533 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 2 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable
79K4533
Multicore Cable, 2 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable 79K4533
MULTICORE CABLE, 2 CONDUCTOR, 16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

MULTICORE CABLE, 2 CONDUCTOR, 16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number C0456A.41.10 79K4533
Product Name Control and Instrumentation Cable Multicore Cable, 2 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Aluminum/Polyester
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details