General Cable Control and Instrumentation Cable C0452A.21.10

Description
TRAY CABLE, PLTC TYPE 1000 FT 1000 LENGTH IN FT 0.207 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 7/28 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELD SHIELDING TYPE CAROL[R] BRAND APPLICATION CASH REGISTER, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE LENGTH IN FT - UOM FT
Datasheet
Description
TRAY CABLE, PLTC TYPE 1000 FT 1000 LENGTH IN FT 0.207 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 7/28 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELD SHIELDING TYPE CAROL[R] BRAND APPLICATION CASH REGISTER, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control and Instrumentation Cable - C0452A.21.10 - General Cable
Highland Heights, KY, USA
Control and Instrumentation Cable
C0452A.21.10
Control and Instrumentation Cable C0452A.21.10
TRAY CABLE, PLTC TYPE 1000 FT 1000 LENGTH IN FT 0.207 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 7/28 STRANDS STRANDING GRAY JACKET COLOR ALUMINUM/POLYESTER SHIELD SHIELDING TYPE CAROL[R] BRAND APPLICATION CASH REGISTER, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE LENGTH IN FT - UOM FT
  • TRAY CABLE, PLTC TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.207 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 7/28 STRANDS STRANDING
  • GRAY JACKET COLOR
  • ALUMINUM/POLYESTER SHIELD SHIELDING TYPE
  • CAROL[R] BRAND
  • APPLICATION CASH REGISTER, INTERCOM SYSTEM, BURGLAR ALARM, BUSINESS MACHINE
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet
Fort Worth, TX, USA
Cable; 2c; 20 AWG; 7x28; Shld; PP or PEins; Gry PVC jkt; 0.207 OD; NEC 725
70040830
Cable; 2c; 20 AWG; 7x28; Shld; PP or PEins; Gry PVC jkt; 0.207 OD; NEC 725 70040830
RoHS Compliant Directive 2002/95/EC Impact- and Abrasion-Resistant Stranded Conductors for Superior Flexibility Designed to Meet UL VW-1 Vertical Wire Flame Test Excellent Electrical Properties Superior Shielding Effectiveness 25% Shield Overlap Provides Excellent Shielding Efficiency Good Flexibility Designed to Meet UL 70,000 BTU Vertical Tray Flame Test

  • RoHS Compliant Directive 2002/95/EC
  • Impact- and Abrasion-Resistant
  • Stranded Conductors for Superior Flexibility
  • Designed to Meet UL VW-1 Vertical Wire Flame Test
  • Excellent Electrical Properties
  • Superior Shielding Effectiveness
  • 25% Shield Overlap Provides Excellent Shielding Efficiency
  • Good Flexibility
  • Designed to Meet UL 70,000 BTU Vertical Tray Flame Test
Supplier's Site

Technical Specifications

  General Cable Allied Electronics, Inc.
Product Category Control and Instrumentation Cables Multiconductor Cables
Product Number C0452A.21.10 70040830
Product Name Control and Instrumentation Cable Cable; 2c; 20 AWG; 7x28; Shld; PP or PEins; Gry PVC jkt; 0.207 OD; NEC 725
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding ALUMINUM/POLYESTER SHIELD
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2500/600-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers