The Multicore Cable, 3 Conductor, 22AWG, 1000Ft, 300V features a construction of fully annealed stranded tinned copper conductors, insulated with premium-grade color-coded PVC. It includes a 100% Flexfoil aluminum/polyester shield with a 25% overlap for enhanced shielding effectiveness, and a gray PVC jacket that withstands temperatures ranging from -20°C to +105°C. This cable is suitable for various applications including computer interconnections, data transmission, control circuits, and industrial equipment control, with a suggested voltage rating of 300 volts. It complies with AWM Style 2464 and CSA Type AWM standards, and is RoHS compliant. The cable is designed to meet stringent flame test requirements, making it a reliable choice for power-limited tray cable installations.
MULTICORE CABLE, 3 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 44X4927 |
| Product Name | Multicore Cable, 3 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable |
| Standards / Certifications | RoHS |