General Cable MULTI-CONDUCTOR, 4 CCND, 18AWG, 16/30, UNSHIELDED, PLTC,JKT GRAY C0444A.41.10

Description
MULTI-CONDUCTOR, 4 CCND, 18AWG, 16/30, UNSHIELDED, PLTC,JKT GRAY
Datasheet
Description
MULTI-CONDUCTOR, 4 CCND, 18AWG, 16/30, UNSHIELDED, PLTC,JKT GRAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
MULTI-CONDUCTOR, 4 CCND, 18AWG, 16/30, UNSHIELDED, PLTC,JKT GRAY
70040827
MULTI-CONDUCTOR, 4 CCND, 18AWG, 16/30, UNSHIELDED, PLTC,JKT GRAY 70040827
MULTI-CONDUCTOR, 4 CCND, 18AWG, 16/30, UNSHIELDED, PLTC,JKT GRAY

MULTI-CONDUCTOR, 4 CCND, 18AWG, 16/30, UNSHIELDED, PLTC,JKT GRAY

Supplier's Site
Unshld Flex Cable, 4Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 04M5494 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable
04M5494
Unshld Flex Cable, 4Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable 04M5494
UNSHLD FLEX CABLE, 4COND, 18AWG, 304.8M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:-RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 18AWG, 304.8M; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 70040827 04M5494
Product Name MULTI-CONDUCTOR, 4 CCND, 18AWG, 16/30, UNSHIELDED, PLTC,JKT GRAY Unshld Flex Cable, 4Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - AHT-K8P-M12-S-G-5M-WH-5-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
View Details
Stability Cables - SV-24-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details