General Cable Control and Instrumentation Cable C0437A.41.10

Description
TRAY CABLE, PLTC, CMG TYPE 1000 FT 0.238 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA, CE, NEC APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 19/0.0117 STRANDS STRANDING GRAY JACKET COLOR NON-SHIELDED SHIELDING TYPE ROHS COMPATIBLE APPLICATION CABLE TRAY INSTALLATION, POWER LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, ATOMIC VALVE CONTROL SYSTEM, IRRIGATION SYSTEM, BURGLAR ALARM INSULATION THICKNESS 0.013 INCH JACKET THICKNESS 0.037 INCH
Datasheet
Description
TRAY CABLE, PLTC, CMG TYPE 1000 FT 0.238 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA, CE, NEC APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 19/0.0117 STRANDS STRANDING GRAY JACKET COLOR NON-SHIELDED SHIELDING TYPE ROHS COMPATIBLE APPLICATION CABLE TRAY INSTALLATION, POWER LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, ATOMIC VALVE CONTROL SYSTEM, IRRIGATION SYSTEM, BURGLAR ALARM INSULATION THICKNESS 0.013 INCH JACKET THICKNESS 0.037 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control and Instrumentation Cable - C0437A.41.10 - General Cable
Highland Heights, KY, USA
Control and Instrumentation Cable
C0437A.41.10
Control and Instrumentation Cable C0437A.41.10
TRAY CABLE, PLTC, CMG TYPE 1000 FT 0.238 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, CSA, CE, NEC APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 19/0.0117 STRANDS STRANDING GRAY JACKET COLOR NON-SHIELDED SHIELDING TYPE ROHS COMPATIBLE APPLICATION CABLE TRAY INSTALLATION, POWER LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, ATOMIC VALVE CONTROL SYSTEM, IRRIGATION SYSTEM, BURGLAR ALARM INSULATION THICKNESS 0.013 INCH JACKET THICKNESS 0.037 INCH
  • TRAY CABLE, PLTC, CMG TYPE
  • 1000 FT
  • 0.238 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA, CE, NEC APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • RED COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 19/0.0117 STRANDS STRANDING
  • GRAY JACKET COLOR
  • NON-SHIELDED SHIELDING TYPE
  • ROHS COMPATIBLE
  • APPLICATION CABLE TRAY INSTALLATION, POWER LIMITED CIRCUIT, INTERCOM SYSTEM, BUSINESS MACHINE, CASH REGISTER, ATOMIC VALVE CONTROL SYSTEM, IRRIGATION SYSTEM, BURGLAR ALARM
  • INSULATION THICKNESS 0.013 INCH
  • JACKET THICKNESS 0.037 INCH
Supplier's Site Datasheet
Unshld Flex Cable, 2Cond, 16Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 04M5486 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 16Awg, 304.8M; Cable Shielding Carol Cable/general Cable
04M5486
Unshld Flex Cable, 2Cond, 16Awg, 304.8M; Cable Shielding Carol Cable/general Cable 04M5486
UNSHLD FLEX CABLE, 2COND, 16AWG, 304.8M; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:-RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 16AWG, 304.8M; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number C0437A.41.10 04M5486
Product Name Control and Instrumentation Cable Unshld Flex Cable, 2Cond, 16Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding No Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 2M Length - 3021057-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers