General Cable Fiber Optic Cable BG0481P1R

Description
850 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE PVC JACKET MATERIAL MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 0.63 INCH CONDUCTOR DIAMETER OFNR/FT-4 JACKET RATING 48 FIBER(S) NEXTGEN[R] BRAND
Datasheet
Description
850 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE PVC JACKET MATERIAL MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 0.63 INCH CONDUCTOR DIAMETER OFNR/FT-4 JACKET RATING 48 FIBER(S) NEXTGEN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - BG0481P1R - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
BG0481P1R
Fiber Optic Cable BG0481P1R
850 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE PVC JACKET MATERIAL MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 0.63 INCH CONDUCTOR DIAMETER OFNR/FT-4 JACKET RATING 48 FIBER(S) NEXTGEN[R] BRAND
  • 850 NANOMETER WAVELENGTH
  • ORANGE OUTER SHEATH COLOR
  • TIGHT BUFFER CABLE TYPE
  • UL (CANADA AND US), CSA APPROVAL
  • VOICE/DATA COMMUNICATION APPLICATION
  • -4 TO 158 DEG F OPERATING TEMPERATURE
  • PVC JACKET MATERIAL
  • MULTIMODE FIBER TYPE
  • 50 MICROMETER FIBER SIZE
  • 0.63 INCH CONDUCTOR DIAMETER
  • OFNR/FT-4 JACKET RATING
  • 48 FIBER(S)
  • NEXTGEN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number BG0481P1R
Product Name Fiber Optic Cable
Cable Type Multifiber
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Cable Diameter 16 mm (0.6300 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-TB-M-A5-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 5 m, FC/APC - F-PM480-C-5FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details