General Cable Fiber Optic Cable BG0364H1N-DWB

Description
850 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 36 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
Description
850 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 36 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - BG0364H1N-DWB - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
BG0364H1N-DWB
Fiber Optic Cable BG0364H1N-DWB
850 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 36 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
  • 850 NANOMETER WAVELENGTH
  • BLACK OUTER SHEATH COLOR
  • LOOSE TUBE, GEL FILLED CABLE TYPE
  • MULTIMODE FIBER TYPE
  • 50 MICROMETER FIBER SIZE
  • 36 FIBER(S)
  • NEXTGEN[R] BRAND
  • DRY WATER BLOCK CABLE CORE
Supplier's Site

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number BG0364H1N-DWB
Product Name Fiber Optic Cable
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 3 m, FC Connectors - F-MFD-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type FC; FC/UPC
View Details