General Cable Fiber Optic Cable BG0124H1A-DWB

Description
850 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS APPROVAL VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 0.511 INCH CONDUCTOR DIAMETER 12 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
Datasheet
Description
850 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS APPROVAL VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 0.511 INCH CONDUCTOR DIAMETER 12 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - BG0124H1A-DWB - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
BG0124H1A-DWB
Fiber Optic Cable BG0124H1A-DWB
850 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS APPROVAL VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 0.511 INCH CONDUCTOR DIAMETER 12 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
  • 850 NANOMETER WAVELENGTH
  • BLACK OUTER SHEATH COLOR
  • LOOSE TUBE, GEL FILLED CABLE TYPE
  • RUS APPROVAL
  • VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION
  • -40 TO 158 DEG F OPERATING TEMPERATURE
  • POLYETHYLENE JACKET MATERIAL
  • MULTIMODE FIBER TYPE
  • 50 MICROMETER FIBER SIZE
  • 0.511 INCH CONDUCTOR DIAMETER
  • 12 FIBER(S)
  • NEXTGEN[R] BRAND
  • DRY WATER BLOCK CABLE CORE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number BG0124H1A-DWB
Product Name Fiber Optic Cable
Cable Type Multifiber
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Cable Diameter 12.98 mm (0.5110 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-F-M4-2-R2 - Festo Corporation
Specs
Core Size 1300 µm (51.18 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Singlemode Fiber, 1310/1550 nm, Bend Insensitive, Reduced Cladding - F-SBD - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 6 µm (0.2362 mils)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details