General Cable Fiber Optic Cable BG0021ZNR3.0

Description
850 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL -4 TO 158 DEG F OPERATING TEMPERATURE DUPLEX STYLE PVC JACKET MATERIAL MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 0.114 INCH X 0.247 INCH CONDUCTOR DIAMETER OFNR/FT-4, OFNP/FT-6 JACKET RATING 2 FIBER(S) NEXTGEN[R] BRAND
Datasheet
Description
850 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL -4 TO 158 DEG F OPERATING TEMPERATURE DUPLEX STYLE PVC JACKET MATERIAL MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 0.114 INCH X 0.247 INCH CONDUCTOR DIAMETER OFNR/FT-4, OFNP/FT-6 JACKET RATING 2 FIBER(S) NEXTGEN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - BG0021ZNR3.0 - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
BG0021ZNR3.0
Fiber Optic Cable BG0021ZNR3.0
850 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL -4 TO 158 DEG F OPERATING TEMPERATURE DUPLEX STYLE PVC JACKET MATERIAL MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 0.114 INCH X 0.247 INCH CONDUCTOR DIAMETER OFNR/FT-4, OFNP/FT-6 JACKET RATING 2 FIBER(S) NEXTGEN[R] BRAND
  • 850 NANOMETER WAVELENGTH
  • ORANGE OUTER SHEATH COLOR
  • TIGHT BUFFER CABLE TYPE
  • UL (CANADA AND US), CSA APPROVAL
  • -4 TO 158 DEG F OPERATING TEMPERATURE
  • DUPLEX STYLE
  • PVC JACKET MATERIAL
  • MULTIMODE FIBER TYPE
  • 50 MICROMETER FIBER SIZE
  • 0.114 INCH X 0.247 INCH CONDUCTOR DIAMETER
  • OFNR/FT-4, OFNP/FT-6 JACKET RATING
  • 2 FIBER(S)
  • NEXTGEN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number BG0021ZNR3.0
Product Name Fiber Optic Cable
Cable Type Duplex
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Cable Diameter 6.27 mm (0.2470 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 20 µm Core - F-SM20 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 19.9 µm (0.7835 mils)
Wavelength 600 nm (6000 Å)
View Details