General Cable Fiber Optic Cable BG0011SNU3.0

Description
850 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL -4 TO 158 DEG F OPERATING TEMPERATURE SIMPLEX STYLE PVC JACKET MATERIAL MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 0.118 INCH CONDUCTOR DIAMETER OFNR/FT-4, OFNP/FT-6 JACKET RATING 1 FIBER(S) NEXTGEN[R] BRAND
Datasheet
Description
850 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL -4 TO 158 DEG F OPERATING TEMPERATURE SIMPLEX STYLE PVC JACKET MATERIAL MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 0.118 INCH CONDUCTOR DIAMETER OFNR/FT-4, OFNP/FT-6 JACKET RATING 1 FIBER(S) NEXTGEN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - BG0011SNU3.0 - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
BG0011SNU3.0
Fiber Optic Cable BG0011SNU3.0
850 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL -4 TO 158 DEG F OPERATING TEMPERATURE SIMPLEX STYLE PVC JACKET MATERIAL MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 0.118 INCH CONDUCTOR DIAMETER OFNR/FT-4, OFNP/FT-6 JACKET RATING 1 FIBER(S) NEXTGEN[R] BRAND
  • 850 NANOMETER WAVELENGTH
  • ORANGE OUTER SHEATH COLOR
  • TIGHT BUFFER CABLE TYPE
  • UL (CANADA AND US), CSA APPROVAL
  • -4 TO 158 DEG F OPERATING TEMPERATURE
  • SIMPLEX STYLE
  • PVC JACKET MATERIAL
  • MULTIMODE FIBER TYPE
  • 50 MICROMETER FIBER SIZE
  • 0.118 INCH CONDUCTOR DIAMETER
  • OFNR/FT-4, OFNP/FT-6 JACKET RATING
  • 1 FIBER(S)
  • NEXTGEN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number BG0011SNU3.0
Product Name Fiber Optic Cable
Cable Type Simplex
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Cable Diameter 3 mm (0.1180 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 10m, FC/APC Connectors. - F-SMF-28-C-10FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC/APC Narrow Key
View Details