BG0011SNR1.6 -- FIBER OPTIC CABLE
General Cable
Fiber Optic Cable
BG0011SNR1.6
Description
850 NANOMETER WAVELENGTH
ORANGE OUTER SHEATH COLOR
TIGHT BUFFER CABLE TYPE
CSA, ETL APPROVAL
-4 TO 158 DEG F OPERATING TEMPERATURE
SIMPLEX STYLE
PVC JACKET MATERIAL
MULTIMODE FIBER TYPE
50 MICROMETER FIBER SIZE
0.063 INCH CONDUCTOR DIAMETER
OFNR/FT-4 JACKET RATING
1 FIBER(S)
NEXTGEN[R] BRAND
Description
850 NANOMETER WAVELENGTH
ORANGE OUTER SHEATH COLOR
TIGHT BUFFER CABLE TYPE
CSA, ETL APPROVAL
-4 TO 158 DEG F OPERATING TEMPERATURE
SIMPLEX STYLE
PVC JACKET MATERIAL
MULTIMODE FIBER TYPE
50 MICROMETER FIBER SIZE
0.063 INCH CONDUCTOR DIAMETER
OFNR/FT-4 JACKET RATING
1 FIBER(S)
NEXTGEN[R] BRAND
Datasheet
Suppliers
850 NANOMETER WAVELENGTH
ORANGE OUTER SHEATH COLOR
TIGHT BUFFER CABLE TYPE
CSA, ETL APPROVAL
-4 TO 158 DEG F OPERATING TEMPERATURE
SIMPLEX STYLE
PVC JACKET MATERIAL
MULTIMODE FIBER TYPE
50 MICROMETER FIBER SIZE
0.063 INCH CONDUCTOR DIAMETER
OFNR/FT-4 JACKET RATING
1 FIBER(S)
NEXTGEN[R] BRAND
- 850 NANOMETER WAVELENGTH
- ORANGE OUTER SHEATH COLOR
- TIGHT BUFFER CABLE TYPE
- CSA, ETL APPROVAL
- -4 TO 158 DEG F OPERATING TEMPERATURE
- SIMPLEX STYLE
- PVC JACKET MATERIAL
- MULTIMODE FIBER TYPE
- 50 MICROMETER FIBER SIZE
- 0.063 INCH CONDUCTOR DIAMETER
- OFNR/FT-4 JACKET RATING
- 1 FIBER(S)
- NEXTGEN[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
BG0011SNR1.6 |
|
Product Name
|
Fiber Optic Cable |
|
Cable Type
|
Simplex
|
|
Fiber Mode
|
Multimode
|
|
Core Size
|
50 µm (1.97 mils)
|
|
Cable Diameter
|
1.6 mm (0.0630 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
2
View Details
Core Size
1000 µm (39.37 mils)
Bending Radius
10 mm (0.3937 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
Fiber Mode
SingleMode
Core Size
5 µm (0.1969 mils)
Connector Type
FC; FC/UPC
View Details
Allen-Bradley / Rockwell Automation
View Details
2 suppliers