General Cable Fiber Optic Cable BE0721P1D

Description
850 NANOMETER WAVELENGTH AQUA OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE PVC/FLUOROPOLYMER JACKET MATERIAL MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 0.73 INCH CONDUCTOR DIAMETER OFNP/FT-6 JACKET RATING 72 FIBER(S) NEXTGEN[R] BRAND
Datasheet
Description
850 NANOMETER WAVELENGTH AQUA OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE PVC/FLUOROPOLYMER JACKET MATERIAL MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 0.73 INCH CONDUCTOR DIAMETER OFNP/FT-6 JACKET RATING 72 FIBER(S) NEXTGEN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - BE0721P1D - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
BE0721P1D
Fiber Optic Cable BE0721P1D
850 NANOMETER WAVELENGTH AQUA OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE PVC/FLUOROPOLYMER JACKET MATERIAL MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 0.73 INCH CONDUCTOR DIAMETER OFNP/FT-6 JACKET RATING 72 FIBER(S) NEXTGEN[R] BRAND
  • 850 NANOMETER WAVELENGTH
  • AQUA OUTER SHEATH COLOR
  • TIGHT BUFFER CABLE TYPE
  • UL (CANADA AND US), CSA APPROVAL
  • VOICE/DATA COMMUNICATION APPLICATION
  • -4 TO 158 DEG F OPERATING TEMPERATURE
  • PVC/FLUOROPOLYMER JACKET MATERIAL
  • MULTIMODE FIBER TYPE
  • 50 MICROMETER FIBER SIZE
  • 0.73 INCH CONDUCTOR DIAMETER
  • OFNP/FT-6 JACKET RATING
  • 72 FIBER(S)
  • NEXTGEN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number BE0721P1D
Product Name Fiber Optic Cable
Cable Type Multifiber
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Cable Diameter 18.54 mm (0.7300 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 2 m, FC/UPC - F-PM480-C-2FC - Newport MKS
Specs
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details
Fibre Optic Cable - 5368200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type SC; Sc
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details