General Cable Fiber Optic Cable BE0121PNU

Description
850 NANOMETER WAVELENGTH AQUA OUTER SHEATH COLOR ARAMID FIBER YARN OUTER SHEATH MATERIAL 900 MICROMETER, TIGHT BUFFER CABLE TYPE ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL VOICE/DATA COMMUNICATION/INDOOR APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE FLAME RETARDANT COMPOUND/FLUOROPOLYM ER JACKET MATERIAL MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 0.22 INCH CONDUCTOR DIAMETER OFNP/FT6 JACKET RATING 12 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT BE MODEL
Datasheet
Description
850 NANOMETER WAVELENGTH AQUA OUTER SHEATH COLOR ARAMID FIBER YARN OUTER SHEATH MATERIAL 900 MICROMETER, TIGHT BUFFER CABLE TYPE ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL VOICE/DATA COMMUNICATION/INDOOR APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE FLAME RETARDANT COMPOUND/FLUOROPOLYM ER JACKET MATERIAL MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 0.22 INCH CONDUCTOR DIAMETER OFNP/FT6 JACKET RATING 12 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT BE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - BE0121PNU - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
BE0121PNU
Fiber Optic Cable BE0121PNU
850 NANOMETER WAVELENGTH AQUA OUTER SHEATH COLOR ARAMID FIBER YARN OUTER SHEATH MATERIAL 900 MICROMETER, TIGHT BUFFER CABLE TYPE ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL VOICE/DATA COMMUNICATION/INDOOR APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE FLAME RETARDANT COMPOUND/FLUOROPOLYM ER JACKET MATERIAL MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 0.22 INCH CONDUCTOR DIAMETER OFNP/FT6 JACKET RATING 12 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT BE MODEL
  • 850 NANOMETER WAVELENGTH
  • AQUA OUTER SHEATH COLOR
  • ARAMID FIBER YARN OUTER SHEATH MATERIAL
  • 900 MICROMETER, TIGHT BUFFER CABLE TYPE
  • ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL
  • VOICE/DATA COMMUNICATION/INDOOR APPLICATION
  • -4 TO 158 DEG F OPERATING TEMPERATURE
  • FLAME RETARDANT COMPOUND/FLUOROPOLYMER JACKET MATERIAL
  • MULTIMODE FIBER TYPE
  • 50 MICROMETER FIBER SIZE
  • 0.22 INCH CONDUCTOR DIAMETER
  • OFNP/FT6 JACKET RATING
  • 12 FIBER(S)
  • NEXTGEN[R] BRAND
  • ROHS COMPLIANT
  • BE MODEL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number BE0121PNU
Product Name Fiber Optic Cable
Cable Type Multifiber
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Cable Diameter 5.59 mm (0.2200 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 4696090 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00007 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 633nm, F-SV-C, 1m, FC/APC Connectors. - F-SV-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 4.3 µm (0.1693 mils)
Connector Type FC/APC Narrow Key
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers