General Cable Fiber Optic Cable BE0121PNU-ILPA

Description
850 NANOMETER WAVELENGTH AQUA OUTER SHEATH COLOR ARAMID FIBER YARN OUTER SHEATH MATERIAL 900 MICROMETER, TIGHT BUFFER CABLE TYPE ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL HARSH PREMISES ENVIRONMENT/INDOOR APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE FLAME RETARDANT COMPOUND JACKET MATERIAL MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 0.47 INCH CONDUCTOR DIAMETER ALUMINUM ARMOR MATERIAL OFCP/FT6 JACKET RATING 12 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT BE MODEL
Datasheet
Description
850 NANOMETER WAVELENGTH AQUA OUTER SHEATH COLOR ARAMID FIBER YARN OUTER SHEATH MATERIAL 900 MICROMETER, TIGHT BUFFER CABLE TYPE ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL HARSH PREMISES ENVIRONMENT/INDOOR APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE FLAME RETARDANT COMPOUND JACKET MATERIAL MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 0.47 INCH CONDUCTOR DIAMETER ALUMINUM ARMOR MATERIAL OFCP/FT6 JACKET RATING 12 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT BE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - BE0121PNU-ILPA - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
BE0121PNU-ILPA
Fiber Optic Cable BE0121PNU-ILPA
850 NANOMETER WAVELENGTH AQUA OUTER SHEATH COLOR ARAMID FIBER YARN OUTER SHEATH MATERIAL 900 MICROMETER, TIGHT BUFFER CABLE TYPE ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL HARSH PREMISES ENVIRONMENT/INDOOR APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE FLAME RETARDANT COMPOUND JACKET MATERIAL MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 0.47 INCH CONDUCTOR DIAMETER ALUMINUM ARMOR MATERIAL OFCP/FT6 JACKET RATING 12 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT BE MODEL
  • 850 NANOMETER WAVELENGTH
  • AQUA OUTER SHEATH COLOR
  • ARAMID FIBER YARN OUTER SHEATH MATERIAL
  • 900 MICROMETER, TIGHT BUFFER CABLE TYPE
  • ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL
  • HARSH PREMISES ENVIRONMENT/INDOOR APPLICATION
  • -4 TO 158 DEG F OPERATING TEMPERATURE
  • FLAME RETARDANT COMPOUND JACKET MATERIAL
  • MULTIMODE FIBER TYPE
  • 50 MICROMETER FIBER SIZE
  • 0.47 INCH CONDUCTOR DIAMETER
  • ALUMINUM ARMOR MATERIAL
  • OFCP/FT6 JACKET RATING
  • 12 FIBER(S)
  • NEXTGEN[R] BRAND
  • ROHS COMPLIANT
  • BE MODEL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number BE0121PNU-ILPA
Product Name Fiber Optic Cable
Cable Type Multifiber
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Cable Diameter 11.94 mm (0.4700 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fibre Optic Cable - 2846883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details
Fiber Optic Cable - 4712654 - Radwell International
Allen-Bradley / Rockwell Automation
View Details