General Cable Fiber Optic Cable AT2164M1A-DWB

Description
BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS APPROVAL VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL SINGLE MODE FIBER TYPE 0.69 INCH CONDUCTOR DIAMETER 216 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
Datasheet
Description
BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS APPROVAL VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL SINGLE MODE FIBER TYPE 0.69 INCH CONDUCTOR DIAMETER 216 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - AT2164M1A-DWB - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
AT2164M1A-DWB
Fiber Optic Cable AT2164M1A-DWB
BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS APPROVAL VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL SINGLE MODE FIBER TYPE 0.69 INCH CONDUCTOR DIAMETER 216 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
  • BLACK OUTER SHEATH COLOR
  • LOOSE TUBE, GEL FILLED CABLE TYPE
  • RUS APPROVAL
  • VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION
  • -40 TO 158 DEG F OPERATING TEMPERATURE
  • POLYETHYLENE JACKET MATERIAL
  • SINGLE MODE FIBER TYPE
  • 0.69 INCH CONDUCTOR DIAMETER
  • 216 FIBER(S)
  • NEXTGEN[R] BRAND
  • DRY WATER BLOCK CABLE CORE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number AT2164M1A-DWB
Product Name Fiber Optic Cable
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-H-M6-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 200 µm Core. - F-MBB - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details