General Cable Fiber Optic Cable AQ2644H1F-DWB

Description
BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS APPROVAL VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL SINGLE MODE FIBER TYPE 0.9 INCH CONDUCTOR DIAMETER CORRUGATED STEEL TAPE ARMOR MATERIAL 264 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - AQ2644H1F-DWB - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
AQ2644H1F-DWB
Fiber Optic Cable AQ2644H1F-DWB
BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS APPROVAL VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL SINGLE MODE FIBER TYPE 0.9 INCH CONDUCTOR DIAMETER CORRUGATED STEEL TAPE ARMOR MATERIAL 264 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
  • BLACK OUTER SHEATH COLOR
  • LOOSE TUBE, GEL FILLED CABLE TYPE
  • RUS APPROVAL
  • VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION
  • -40 TO 158 DEG F OPERATING TEMPERATURE
  • POLYETHYLENE JACKET MATERIAL
  • SINGLE MODE FIBER TYPE
  • 0.9 INCH CONDUCTOR DIAMETER
  • CORRUGATED STEEL TAPE ARMOR MATERIAL
  • 264 FIBER(S)
  • NEXTGEN[R] BRAND
  • DRY WATER BLOCK CABLE CORE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number AQ2644H1F-DWB
Product Name Fiber Optic Cable
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Patch cable, 550um core, .22NA, 1.5m lg - FBR-101 - SemiNex Corporation
Specs
Cable Type Patchcords
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
View Details
Optical Fiber Cables -  - Smiths Interconnect
Smiths Interconnect
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Maximum Attenuation 2.3 dB/km (0.7010 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details