AQ1444H1N-DWB -- FIBER OPTIC CABLE
General Cable
Fiber Optic Cable
AQ1444H1N-DWB
Description
BLACK OUTER SHEATH COLOR
LOOSE TUBE, GEL FILLED CABLE TYPE
SINGLE MODE FIBER TYPE
144 FIBER(S)
NEXTGEN[R] BRAND
DRY WATER BLOCK CABLE CORE
Description
BLACK OUTER SHEATH COLOR
LOOSE TUBE, GEL FILLED CABLE TYPE
SINGLE MODE FIBER TYPE
144 FIBER(S)
NEXTGEN[R] BRAND
DRY WATER BLOCK CABLE CORE
Suppliers
BLACK OUTER SHEATH COLOR
LOOSE TUBE, GEL FILLED CABLE TYPE
SINGLE MODE FIBER TYPE
144 FIBER(S)
NEXTGEN[R] BRAND
DRY WATER BLOCK CABLE CORE
- BLACK OUTER SHEATH COLOR
- LOOSE TUBE, GEL FILLED CABLE TYPE
- SINGLE MODE FIBER TYPE
- 144 FIBER(S)
- NEXTGEN[R] BRAND
- DRY WATER BLOCK CABLE CORE
Supplier's Site
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
AQ1444H1N-DWB |
|
Product Name
|
Fiber Optic Cable |
|
Cable Type
|
Multifiber
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Simplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
1
View Details
Core Size
2200 µm (86.61 mils)
Bending Radius
25 mm (0.9843 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
Fiber Mode
SingleMode
Core Size
8.2 µm (0.3228 mils)
Wavelength
1310 to 1550 nm (13100 to 15500 Å)
View Details