General Cable Fiber Optic Cable AQ0064M1A-DWB

Description
BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS, EIA/TIA 455 APPROVAL VOICE/DATA COMMUNICATION/OUTDOO R APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL SINGLE MODE FIBER TYPE 0.4 INCH CONDUCTOR DIAMETER 6 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT NUMBER OF LOOSE TUBES 1 NUMBER OF FILLERS 4 CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD AQ MODEL
Datasheet
Description
BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS, EIA/TIA 455 APPROVAL VOICE/DATA COMMUNICATION/OUTDOO R APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL SINGLE MODE FIBER TYPE 0.4 INCH CONDUCTOR DIAMETER 6 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT NUMBER OF LOOSE TUBES 1 NUMBER OF FILLERS 4 CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD AQ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - AQ0064M1A-DWB - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
AQ0064M1A-DWB
Fiber Optic Cable AQ0064M1A-DWB
BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS, EIA/TIA 455 APPROVAL VOICE/DATA COMMUNICATION/OUTDOO R APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL SINGLE MODE FIBER TYPE 0.4 INCH CONDUCTOR DIAMETER 6 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT NUMBER OF LOOSE TUBES 1 NUMBER OF FILLERS 4 CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD AQ MODEL
  • BLACK OUTER SHEATH COLOR
  • LOOSE TUBE, GEL FILLED CABLE TYPE
  • RUS, EIA/TIA 455 APPROVAL
  • VOICE/DATA COMMUNICATION/OUTDOOR APPLICATION
  • -40 TO 158 DEG F OPERATING TEMPERATURE
  • POLYETHYLENE JACKET MATERIAL
  • SINGLE MODE FIBER TYPE
  • 0.4 INCH CONDUCTOR DIAMETER
  • 6 FIBER(S)
  • NEXTGEN[R] BRAND
  • ROHS COMPLIANT
  • NUMBER OF LOOSE TUBES 1
  • NUMBER OF FILLERS 4
  • CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD
  • AQ MODEL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number AQ0064M1A-DWB
Product Name Fiber Optic Cable
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Polarization Maintaining Optical Fiber, Panda, 480 nm, 0.10-0.13 NA - F-PM480 - Newport MKS
Specs
Wavelength 480 nm (4800 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 30 dB/km (9.14 dB/1000 ft)
View Details
Fiber-optic cable - SOEZ-LLG-RT-0,5-M6 - Festo Corporation
Specs
Operating Temperature -20 to 160 C (-4 to 320 F)
View Details
2 suppliers