General Cable Fiber Optic Cable AP0721A1D

Description
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYMER JACKET MATERIAL SINGLE MODE FIBER TYPE 0.73 INCH CONDUCTOR DIAMETER OFNP/FT-6 JACKET RATING 72 FIBER(S) NEXTGEN[R] BRAND
Datasheet
Description
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYMER JACKET MATERIAL SINGLE MODE FIBER TYPE 0.73 INCH CONDUCTOR DIAMETER OFNP/FT-6 JACKET RATING 72 FIBER(S) NEXTGEN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - AP0721A1D - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
AP0721A1D
Fiber Optic Cable AP0721A1D
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYMER JACKET MATERIAL SINGLE MODE FIBER TYPE 0.73 INCH CONDUCTOR DIAMETER OFNP/FT-6 JACKET RATING 72 FIBER(S) NEXTGEN[R] BRAND
  • YELLOW OUTER SHEATH COLOR
  • TIGHT BUFFER CABLE TYPE
  • UL (CANADA AND US), CSA APPROVAL
  • VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION
  • -40 TO 158 DEG F OPERATING TEMPERATURE
  • POLYMER JACKET MATERIAL
  • SINGLE MODE FIBER TYPE
  • 0.73 INCH CONDUCTOR DIAMETER
  • OFNP/FT-6 JACKET RATING
  • 72 FIBER(S)
  • NEXTGEN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number AP0721A1D
Product Name Fiber Optic Cable
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 5 µm Core, PM - F-SM5-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5 µm (0.1969 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details