General Cable Fiber Optic Cable AP0481P1R-ILR

Description
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE PVC JACKET MATERIAL SINGLE MODE FIBER TYPE 0.63 INCH CONDUCTOR DIAMETER STEEL ARMOR MATERIAL OFNR/FT-4 JACKET RATING 48 FIBER(S) NEXTGEN[R] BRAND
Datasheet
Description
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE PVC JACKET MATERIAL SINGLE MODE FIBER TYPE 0.63 INCH CONDUCTOR DIAMETER STEEL ARMOR MATERIAL OFNR/FT-4 JACKET RATING 48 FIBER(S) NEXTGEN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - AP0481P1R-ILR - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
AP0481P1R-ILR
Fiber Optic Cable AP0481P1R-ILR
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE PVC JACKET MATERIAL SINGLE MODE FIBER TYPE 0.63 INCH CONDUCTOR DIAMETER STEEL ARMOR MATERIAL OFNR/FT-4 JACKET RATING 48 FIBER(S) NEXTGEN[R] BRAND
  • YELLOW OUTER SHEATH COLOR
  • TIGHT BUFFER CABLE TYPE
  • UL (CANADA AND US), CSA APPROVAL
  • VOICE/DATA COMMUNICATION APPLICATION
  • -4 TO 158 DEG F OPERATING TEMPERATURE
  • PVC JACKET MATERIAL
  • SINGLE MODE FIBER TYPE
  • 0.63 INCH CONDUCTOR DIAMETER
  • STEEL ARMOR MATERIAL
  • OFNR/FT-4 JACKET RATING
  • 48 FIBER(S)
  • NEXTGEN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number AP0481P1R-ILR
Product Name Fiber Optic Cable
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details
PM Fiber Patch Cable, Panda, F-PM980, 980 nm, 2 m, FC/UPC - F-PM980-C-2FC - Newport MKS
Specs
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 980 nm (9800 Å)
View Details
Fiber Optic Cable - 4712658 - Radwell International
Allen-Bradley / Rockwell Automation
View Details