General Cable Fiber Optic Cable AP0361A1D

Description
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYMER JACKET MATERIAL SINGLE MODE FIBER TYPE 0.61 INCH CONDUCTOR DIAMETER OFNP/FT-6 JACKET RATING 36 FIBER(S) NEXTGEN[R] BRAND
Datasheet
Description
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYMER JACKET MATERIAL SINGLE MODE FIBER TYPE 0.61 INCH CONDUCTOR DIAMETER OFNP/FT-6 JACKET RATING 36 FIBER(S) NEXTGEN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - AP0361A1D - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
AP0361A1D
Fiber Optic Cable AP0361A1D
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYMER JACKET MATERIAL SINGLE MODE FIBER TYPE 0.61 INCH CONDUCTOR DIAMETER OFNP/FT-6 JACKET RATING 36 FIBER(S) NEXTGEN[R] BRAND
  • YELLOW OUTER SHEATH COLOR
  • TIGHT BUFFER CABLE TYPE
  • UL (CANADA AND US), CSA APPROVAL
  • VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION
  • -40 TO 158 DEG F OPERATING TEMPERATURE
  • POLYMER JACKET MATERIAL
  • SINGLE MODE FIBER TYPE
  • 0.61 INCH CONDUCTOR DIAMETER
  • OFNP/FT-6 JACKET RATING
  • 36 FIBER(S)
  • NEXTGEN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number AP0361A1D
Product Name Fiber Optic Cable
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00005 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical Fiber, Singlemode, Bend Insensitive, 1550 nm, Pure Silica Core - F-SM1500SC-7/125 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 nm (15500 Å)
Numerical Aperture 0.1700
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details