General Cable Fiber Optic Cable AP0241PNU-ILPA

Description
YELLOW OUTER SHEATH COLOR ARAMID FIBER YARN OUTER SHEATH MATERIAL 900 MICROMETER, TIGHT BUFFER CABLE TYPE ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL HARSH PREMISES ENVIRONMENT/INDOOR APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE FLAME RETARDANT COMPOUND JACKET MATERIAL SINGLE MODE FIBER TYPE 0.61 INCH CONDUCTOR DIAMETER ALUMINUM ARMOR MATERIAL OFCP/FT6 JACKET RATING 24 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT AP MODEL
Datasheet
Description
YELLOW OUTER SHEATH COLOR ARAMID FIBER YARN OUTER SHEATH MATERIAL 900 MICROMETER, TIGHT BUFFER CABLE TYPE ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL HARSH PREMISES ENVIRONMENT/INDOOR APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE FLAME RETARDANT COMPOUND JACKET MATERIAL SINGLE MODE FIBER TYPE 0.61 INCH CONDUCTOR DIAMETER ALUMINUM ARMOR MATERIAL OFCP/FT6 JACKET RATING 24 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT AP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - AP0241PNU-ILPA - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
AP0241PNU-ILPA
Fiber Optic Cable AP0241PNU-ILPA
YELLOW OUTER SHEATH COLOR ARAMID FIBER YARN OUTER SHEATH MATERIAL 900 MICROMETER, TIGHT BUFFER CABLE TYPE ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL HARSH PREMISES ENVIRONMENT/INDOOR APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE FLAME RETARDANT COMPOUND JACKET MATERIAL SINGLE MODE FIBER TYPE 0.61 INCH CONDUCTOR DIAMETER ALUMINUM ARMOR MATERIAL OFCP/FT6 JACKET RATING 24 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT AP MODEL
  • YELLOW OUTER SHEATH COLOR
  • ARAMID FIBER YARN OUTER SHEATH MATERIAL
  • 900 MICROMETER, TIGHT BUFFER CABLE TYPE
  • ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL
  • HARSH PREMISES ENVIRONMENT/INDOOR APPLICATION
  • -4 TO 158 DEG F OPERATING TEMPERATURE
  • FLAME RETARDANT COMPOUND JACKET MATERIAL
  • SINGLE MODE FIBER TYPE
  • 0.61 INCH CONDUCTOR DIAMETER
  • ALUMINUM ARMOR MATERIAL
  • OFCP/FT6 JACKET RATING
  • 24 FIBER(S)
  • NEXTGEN[R] BRAND
  • ROHS COMPLIANT
  • AP MODEL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number AP0241PNU-ILPA
Product Name Fiber Optic Cable
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 1861639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
View Details