General Cable Fiber Optic Cable AP0121PNU

Description
YELLOW OUTER SHEATH COLOR ARAMID FIBER YARN OUTER SHEATH MATERIAL 900 MICROMETER, TIGHT BUFFER CABLE TYPE ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL VOICE/DATA COMMUNICATION/INDOOR APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE FLAME RETARDANT COMPOUND/FLUOROPOLYM ER JACKET MATERIAL SINGLE MODE FIBER TYPE 0.22 INCH CONDUCTOR DIAMETER OFNP/FT6 JACKET RATING 12 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT AP MODEL
Datasheet
Description
YELLOW OUTER SHEATH COLOR ARAMID FIBER YARN OUTER SHEATH MATERIAL 900 MICROMETER, TIGHT BUFFER CABLE TYPE ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL VOICE/DATA COMMUNICATION/INDOOR APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE FLAME RETARDANT COMPOUND/FLUOROPOLYM ER JACKET MATERIAL SINGLE MODE FIBER TYPE 0.22 INCH CONDUCTOR DIAMETER OFNP/FT6 JACKET RATING 12 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT AP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - AP0121PNU - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
AP0121PNU
Fiber Optic Cable AP0121PNU
YELLOW OUTER SHEATH COLOR ARAMID FIBER YARN OUTER SHEATH MATERIAL 900 MICROMETER, TIGHT BUFFER CABLE TYPE ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL VOICE/DATA COMMUNICATION/INDOOR APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE FLAME RETARDANT COMPOUND/FLUOROPOLYM ER JACKET MATERIAL SINGLE MODE FIBER TYPE 0.22 INCH CONDUCTOR DIAMETER OFNP/FT6 JACKET RATING 12 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT AP MODEL
  • YELLOW OUTER SHEATH COLOR
  • ARAMID FIBER YARN OUTER SHEATH MATERIAL
  • 900 MICROMETER, TIGHT BUFFER CABLE TYPE
  • ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL
  • VOICE/DATA COMMUNICATION/INDOOR APPLICATION
  • -4 TO 158 DEG F OPERATING TEMPERATURE
  • FLAME RETARDANT COMPOUND/FLUOROPOLYMER JACKET MATERIAL
  • SINGLE MODE FIBER TYPE
  • 0.22 INCH CONDUCTOR DIAMETER
  • OFNP/FT6 JACKET RATING
  • 12 FIBER(S)
  • NEXTGEN[R] BRAND
  • ROHS COMPLIANT
  • AP MODEL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number AP0121PNU
Product Name Fiber Optic Cable
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00004 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Polarization Maintaining Optical Fiber, Panda, 630 nm, 0.10-0.13 NA - F-PM630 - Newport MKS
Specs
Wavelength 630 nm (6300 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 12 dB/km (3.66 dB/1000 ft)
View Details
Fiber-optic cable - SOOC-DS-Q-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details