General Cable Fiber Optic Cable AP0121PNR

Description
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE PVC JACKET MATERIAL SINGLE MODE FIBER TYPE 0.25 INCH CONDUCTOR DIAMETER OFNR/FT-4 JACKET RATING 12 FIBER(S) NEXTGEN[R] BRAND
Datasheet
Description
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE PVC JACKET MATERIAL SINGLE MODE FIBER TYPE 0.25 INCH CONDUCTOR DIAMETER OFNR/FT-4 JACKET RATING 12 FIBER(S) NEXTGEN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - AP0121PNR - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
AP0121PNR
Fiber Optic Cable AP0121PNR
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE PVC JACKET MATERIAL SINGLE MODE FIBER TYPE 0.25 INCH CONDUCTOR DIAMETER OFNR/FT-4 JACKET RATING 12 FIBER(S) NEXTGEN[R] BRAND
  • YELLOW OUTER SHEATH COLOR
  • TIGHT BUFFER CABLE TYPE
  • UL (CANADA AND US), CSA APPROVAL
  • VOICE/DATA COMMUNICATION APPLICATION
  • -4 TO 158 DEG F OPERATING TEMPERATURE
  • PVC JACKET MATERIAL
  • SINGLE MODE FIBER TYPE
  • 0.25 INCH CONDUCTOR DIAMETER
  • OFNR/FT-4 JACKET RATING
  • 12 FIBER(S)
  • NEXTGEN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number AP0121PNR
Product Name Fiber Optic Cable
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Singlemode, 820 nm, Bend Insensitive, Reduced Cladding. - F-SBB - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 3.7 µm (0.1457 mils)
Wavelength 820 to 850 nm (8200 to 8500 Å)
View Details