General Cable Fiber Optic Cable AP0021ZNU3.0

Description
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL -4 TO 158 DEG F OPERATING TEMPERATURE DUPLEX STYLE PVC JACKET MATERIAL SINGLE MODE FIBER TYPE 0.114 INCH X 0.247 INCH CONDUCTOR DIAMETER OFNR/FT-4, OFNP/FT-6 JACKET RATING 2 FIBER(S) NEXTGEN[R] BRAND
Datasheet
Description
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL -4 TO 158 DEG F OPERATING TEMPERATURE DUPLEX STYLE PVC JACKET MATERIAL SINGLE MODE FIBER TYPE 0.114 INCH X 0.247 INCH CONDUCTOR DIAMETER OFNR/FT-4, OFNP/FT-6 JACKET RATING 2 FIBER(S) NEXTGEN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - AP0021ZNU3.0 - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
AP0021ZNU3.0
Fiber Optic Cable AP0021ZNU3.0
YELLOW OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL -4 TO 158 DEG F OPERATING TEMPERATURE DUPLEX STYLE PVC JACKET MATERIAL SINGLE MODE FIBER TYPE 0.114 INCH X 0.247 INCH CONDUCTOR DIAMETER OFNR/FT-4, OFNP/FT-6 JACKET RATING 2 FIBER(S) NEXTGEN[R] BRAND
  • YELLOW OUTER SHEATH COLOR
  • TIGHT BUFFER CABLE TYPE
  • UL (CANADA AND US), CSA APPROVAL
  • -4 TO 158 DEG F OPERATING TEMPERATURE
  • DUPLEX STYLE
  • PVC JACKET MATERIAL
  • SINGLE MODE FIBER TYPE
  • 0.114 INCH X 0.247 INCH CONDUCTOR DIAMETER
  • OFNR/FT-4, OFNP/FT-6 JACKET RATING
  • 2 FIBER(S)
  • NEXTGEN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number AP0021ZNU3.0
Product Name Fiber Optic Cable
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Singlemode, Bend Insensitive, 1550 nm, Pure Silica Core - F-SM1500SC-7/125 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 nm (15500 Å)
Numerical Aperture 0.1700
View Details