General Cable Industrial Cord/Cable 99202.99.01

Description
WELDING CABLE, CLASS K TYPE 1.2 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 695 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 500 KCMIL CONDUCTOR SIZE PREMIUM GRADE EPDM JACKET MATERIAL LL REEL PACKAGE TYPE 5054/30 STRANDS STRANDING BLACK JACKET COLOR CAROLPRENE[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE ABRASION RESISTANT
Datasheet
Description
WELDING CABLE, CLASS K TYPE 1.2 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 695 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 500 KCMIL CONDUCTOR SIZE PREMIUM GRADE EPDM JACKET MATERIAL LL REEL PACKAGE TYPE 5054/30 STRANDS STRANDING BLACK JACKET COLOR CAROLPRENE[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE ABRASION RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 99202.99.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
99202.99.01
Industrial Cord/Cable 99202.99.01
WELDING CABLE, CLASS K TYPE 1.2 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 695 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 500 KCMIL CONDUCTOR SIZE PREMIUM GRADE EPDM JACKET MATERIAL LL REEL PACKAGE TYPE 5054/30 STRANDS STRANDING BLACK JACKET COLOR CAROLPRENE[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE ABRASION RESISTANT
  • WELDING CABLE, CLASS K TYPE
  • 1.2 INCH OUTER DIAMETER
  • ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 695 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 500 KCMIL CONDUCTOR SIZE
  • PREMIUM GRADE EPDM JACKET MATERIAL
  • LL REEL PACKAGE TYPE
  • 5054/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROLPRENE[R] BRAND
  • ROHS COMPLIANT
  • CONSTRUCTIONAL FEATURE ABRASION RESISTANT
Supplier's Site Datasheet
500 Weld 600V-Blk Ll Rl Carol Cable/general Cable - 51T1702 - Newark, An Avnet Company
Chicago, IL, United States
500 Weld 600V-Blk Ll Rl Carol Cable/general Cable
51T1702
500 Weld 600V-Blk Ll Rl Carol Cable/general Cable 51T1702
500 WELD 600V-BLK LL RL

500 WELD 600V-BLK LL RL

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Electrical Power Wires Cable Assemblies
Product Number 99202.99.01 51T1702
Product Name Industrial Cord/Cable 500 Weld 600V-Blk Ll Rl Carol Cable/general Cable
Product Type Single Conductor Wire
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Rated Amperage 695 amps
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/403-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers