General Cable Portable Cord 86963.44.05

Description
STOW TYPE 2500 FT 2500 LENGTH IN FT 0.395 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA, MSHA APPROVAL PORTABLE TOOL, MOTOR, FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, SOUND EQUIPMENT, WASHING MACHINE, PORTABLE LIGHT, LAMP AND SIMILAR EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT PVC JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING YELLOW JACKET COLOR CAROL[R] BRAND CURRENT RATING 13 AMPERE LENGTH IN FT - UOM FT
Datasheet
Description
STOW TYPE 2500 FT 2500 LENGTH IN FT 0.395 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA, MSHA APPROVAL PORTABLE TOOL, MOTOR, FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, SOUND EQUIPMENT, WASHING MACHINE, PORTABLE LIGHT, LAMP AND SIMILAR EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT PVC JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING YELLOW JACKET COLOR CAROL[R] BRAND CURRENT RATING 13 AMPERE LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 86963.44.05 - General Cable
Highland Heights, KY, USA
Portable Cord
86963.44.05
Portable Cord 86963.44.05
STOW TYPE 2500 FT 2500 LENGTH IN FT 0.395 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA, MSHA APPROVAL PORTABLE TOOL, MOTOR, FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, SOUND EQUIPMENT, WASHING MACHINE, PORTABLE LIGHT, LAMP AND SIMILAR EQUIPMENT APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT PVC JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING YELLOW JACKET COLOR CAROL[R] BRAND CURRENT RATING 13 AMPERE LENGTH IN FT - UOM FT
  • STOW TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 0.395 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA, MSHA APPROVAL
  • PORTABLE TOOL, MOTOR, FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, SOUND EQUIPMENT, WASHING MACHINE, PORTABLE LIGHT, LAMP AND SIMILAR EQUIPMENT APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • WATER RESISTANT PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • CAROL[R] BRAND
  • CURRENT RATING 13 AMPERE
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 86963.44.05
Product Name Portable Cord
Cord Color YELLOW
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Cord Length 30000 inch (762000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC17KS, North America, V-Lock cord retaining, 3.0 m, Connector C17, SJT 2x18 AWG, black - 3-101-794 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2496347 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 19.69 inch (500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details