General Cable Portable Cord 86963.35.10

Description
STOW TYPE 250 FT 0.395 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2 APPROVAL FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, LAMP AND SIMILAR EQUIPMENT, MOTOR, PORTABLE LIGHT, PORTABLE TOOL, SOUND EQUIPMENT, WASHING MACHINE APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT PVC JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING GRAY JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/ACID/ALKALIE/SUN LIGHT RESISTANT CURRENT RATING 13 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet
Description
STOW TYPE 250 FT 0.395 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2 APPROVAL FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, LAMP AND SIMILAR EQUIPMENT, MOTOR, PORTABLE LIGHT, PORTABLE TOOL, SOUND EQUIPMENT, WASHING MACHINE APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT PVC JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING GRAY JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/ACID/ALKALIE/SUN LIGHT RESISTANT CURRENT RATING 13 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 86963.35.10 - General Cable
Highland Heights, KY, USA
Portable Cord
86963.35.10
Portable Cord 86963.35.10
STOW TYPE 250 FT 0.395 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2 APPROVAL FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, LAMP AND SIMILAR EQUIPMENT, MOTOR, PORTABLE LIGHT, PORTABLE TOOL, SOUND EQUIPMENT, WASHING MACHINE APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE WATER RESISTANT PVC JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING GRAY JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/ACID/ALKALIE/SUN LIGHT RESISTANT CURRENT RATING 13 AMPERE INSULATION THICKNESS 0.03 INCH
  • STOW TYPE
  • 250 FT
  • 0.395 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2 APPROVAL
  • FLOOR MAINTENANCE EQUIPMENT, HOSPITAL EQUIPMENT, LAMP AND SIMILAR EQUIPMENT, MOTOR, PORTABLE LIGHT, PORTABLE TOOL, SOUND EQUIPMENT, WASHING MACHINE APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • WATER RESISTANT PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • GRAY JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZONE/ACID/ALKALIE/SUNLIGHT RESISTANT
  • CURRENT RATING 13 AMPERE
  • INSULATION THICKNESS 0.03 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 86963.35.10
Product Name Portable Cord
Cord Color Gray
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Cord Length 3000 inch (76200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, North America, V-Lock cord retaining, 2.0 m, Connector IEC C13, SJT 3x18 AWG, black - 6051.2001 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
IEC Power Cords - 815812-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details