General Cable Portable Cord 86023.15.01

Description
SJT TYPE 250 FT 0.335 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL LAMP, MOTOR, PORTABLE LIGHT/TOOL APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE OZONE/ACID/ALKALI RESISTANT CURRENT RATING 13 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet
Description
SJT TYPE 250 FT 0.335 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL LAMP, MOTOR, PORTABLE LIGHT/TOOL APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE OZONE/ACID/ALKALI RESISTANT CURRENT RATING 13 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 86023.15.01 - General Cable
Highland Heights, KY, USA
Portable Cord
86023.15.01
Portable Cord 86023.15.01
SJT TYPE 250 FT 0.335 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL LAMP, MOTOR, PORTABLE LIGHT/TOOL APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE OZONE/ACID/ALKALI RESISTANT CURRENT RATING 13 AMPERE INSULATION THICKNESS 0.03 INCH
  • SJT TYPE
  • 250 FT
  • 0.335 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • LAMP, MOTOR, PORTABLE LIGHT/TOOL APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE OZONE/ACID/ALKALI RESISTANT
  • CURRENT RATING 13 AMPERE
  • INSULATION THICKNESS 0.03 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 86023.15.01
Product Name Portable Cord
Cord Color Black
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Cord Length 3000 inch (76200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assy, Iec 320 C13-Bs 1363-1, 2M; Connector To Connector Schurter - 03K4996 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 823993-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details