General Cable Portable Cord 86002.R5.02

Description
SVT TYPE 250 FT 250 LENGTH IN FT 0.235 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL VACUUM CLEANER, FOOD MIXER, OFFICE EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING WHITE JACKET COLOR CAROL[R] BRAND CURRENT RATING 10 AMPERE LENGTH IN FT - UOM FT
Datasheet
Description
SVT TYPE 250 FT 250 LENGTH IN FT 0.235 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL VACUUM CLEANER, FOOD MIXER, OFFICE EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING WHITE JACKET COLOR CAROL[R] BRAND CURRENT RATING 10 AMPERE LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 86002.R5.02 - General Cable
Highland Heights, KY, USA
Portable Cord
86002.R5.02
Portable Cord 86002.R5.02
SVT TYPE 250 FT 250 LENGTH IN FT 0.235 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL VACUUM CLEANER, FOOD MIXER, OFFICE EQUIPMENT APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING WHITE JACKET COLOR CAROL[R] BRAND CURRENT RATING 10 AMPERE LENGTH IN FT - UOM FT
  • SVT TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.235 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • VACUUM CLEANER, FOOD MIXER, OFFICE EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 41/34 STRANDS STRANDING
  • WHITE JACKET COLOR
  • CAROL[R] BRAND
  • CURRENT RATING 10 AMPERE
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 86002.R5.02
Product Name Portable Cord
Cord Color WHITE
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 3000 inch (76200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 2.5 A, North America, Black, 4.0 m, SVT 2x18AWG, Connector IEC C7, NISPT-2, black - 6010.5278 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 814627-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details