General Cable Industrial Cord/Cable 83250.99.01

Description
PORTABLE POWER CABLE, TYPE W/RHH/RHW TYPE 1.045 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, MSHA APPROVAL 600 V (TYPE RHH/RHW), 2000 V (TYPE W) VOLTAGE RATING 290/455 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 250 KCMIL CONDUCTOR SIZE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 627 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT INDUSTRY CONDUCTOR OUTER DIAMETER 0.615 INCH INSULATION THICKNESS 0.105 INCH
Datasheet
Description
PORTABLE POWER CABLE, TYPE W/RHH/RHW TYPE 1.045 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, MSHA APPROVAL 600 V (TYPE RHH/RHW), 2000 V (TYPE W) VOLTAGE RATING 290/455 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 250 KCMIL CONDUCTOR SIZE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 627 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT INDUSTRY CONDUCTOR OUTER DIAMETER 0.615 INCH INSULATION THICKNESS 0.105 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 83250.99.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
83250.99.01
Industrial Cord/Cable 83250.99.01
PORTABLE POWER CABLE, TYPE W/RHH/RHW TYPE 1.045 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, MSHA APPROVAL 600 V (TYPE RHH/RHW), 2000 V (TYPE W) VOLTAGE RATING 290/455 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 250 KCMIL CONDUCTOR SIZE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 627 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT INDUSTRY CONDUCTOR OUTER DIAMETER 0.615 INCH INSULATION THICKNESS 0.105 INCH
  • PORTABLE POWER CABLE, TYPE W/RHH/RHW TYPE
  • 1.045 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, MSHA APPROVAL
  • 600 V (TYPE RHH/RHW), 2000 V (TYPE W) VOLTAGE RATING
  • 290/455 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 250 KCMIL CONDUCTOR SIZE
  • SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL
  • LL REEL PACKAGE TYPE
  • 627 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT INDUSTRY
  • CONDUCTOR OUTER DIAMETER 0.615 INCH
  • INSULATION THICKNESS 0.105 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 83250.99.01
Product Name Industrial Cord/Cable
Product Type Single Conductor Wire
Number of Conductors 1 #
Rated Voltage 0.6000 to 2 kilovolts
Rated Amperage 290 amps
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 2464 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
Green/Yellow PVC Single Wire - 56010100 - Interpower
Specs
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Pwr TwinBlade ™ - 10126974-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Approvals RoHS
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details