General Cable Industrial Cord/Cable 83010.99.01

Description
PORTABLE POWER CABLE, TYPE W/RHH/RHW TYPE 0.79 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, MSHA APPROVAL 600 V (TYPE RHH/RHW), 2000 V (TYPE W) VOLTAGE RATING 170/260 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT INDUSTRY CONDUCTOR OUTER DIAMETER 0.384 INCH INSULATION THICKNESS 0.08 INCH
Datasheet
Description
PORTABLE POWER CABLE, TYPE W/RHH/RHW TYPE 0.79 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, MSHA APPROVAL 600 V (TYPE RHH/RHW), 2000 V (TYPE W) VOLTAGE RATING 170/260 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT INDUSTRY CONDUCTOR OUTER DIAMETER 0.384 INCH INSULATION THICKNESS 0.08 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 83010.99.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
83010.99.01
Industrial Cord/Cable 83010.99.01
PORTABLE POWER CABLE, TYPE W/RHH/RHW TYPE 0.79 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, MSHA APPROVAL 600 V (TYPE RHH/RHW), 2000 V (TYPE W) VOLTAGE RATING 170/260 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT INDUSTRY CONDUCTOR OUTER DIAMETER 0.384 INCH INSULATION THICKNESS 0.08 INCH
  • PORTABLE POWER CABLE, TYPE W/RHH/RHW TYPE
  • 0.79 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, MSHA APPROVAL
  • 600 V (TYPE RHH/RHW), 2000 V (TYPE W) VOLTAGE RATING
  • 170/260 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 1/0 AWG CONDUCTOR SIZE
  • SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL
  • LL REEL PACKAGE TYPE
  • 259 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT INDUSTRY
  • CONDUCTOR OUTER DIAMETER 0.384 INCH
  • INSULATION THICKNESS 0.08 INCH
Supplier's Site Datasheet
1/0 Type W Rhh/rhw 2Kv-Blk-Ll Rohs Compliant Carol Cable/general Cable - 98B6932 - Newark, An Avnet Company
Chicago, IL, United States
1/0 Type W Rhh/rhw 2Kv-Blk-Ll Rohs Compliant Carol Cable/general Cable
98B6932
1/0 Type W Rhh/rhw 2Kv-Blk-Ll Rohs Compliant Carol Cable/general Cable 98B6932
1/0 TYPE W RHH/RHW 2KV-BLK-LL ROHS COMPLIANT: YES

1/0 TYPE W RHH/RHW 2KV-BLK-LL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Electrical Power Wires Cable Assemblies
Product Number 83010.99.01 98B6932
Product Name Industrial Cord/Cable 1/0 Type W Rhh/rhw 2Kv-Blk-Ll Rohs Compliant Carol Cable/general Cable
Product Type Single Conductor Wire
Number of Conductors 1 #
Rated Voltage 0.6000 to 2 kilovolts
Rated Amperage 170 amps
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-25-N-S1G15 - Festo Corporation
Specs
Cable Length 82.02 ft (250 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Power Cable Assemblies - 2267220-1 - TE Connectivity
Specs
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers