General Cable Industrial Cord/Cable 82664.99.01

Description
PORTABLE POWER CABLE, G ROUND TYPE 1.435 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600/2000 V VOLTAGE RATING 122 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE COLOR CODE LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR (4) 9 AWG (GREEN) GROUND CONDUCTOR SIZE CAROL[R] BRAND APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT CONDUCTOR OUTER DIAMETER 0.334 INCH INSULATION THICKNESS 0.08 INCH
Datasheet
Description
PORTABLE POWER CABLE, G ROUND TYPE 1.435 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600/2000 V VOLTAGE RATING 122 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE COLOR CODE LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR (4) 9 AWG (GREEN) GROUND CONDUCTOR SIZE CAROL[R] BRAND APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT CONDUCTOR OUTER DIAMETER 0.334 INCH INSULATION THICKNESS 0.08 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 82664.99.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
82664.99.01
Industrial Cord/Cable 82664.99.01
PORTABLE POWER CABLE, G ROUND TYPE 1.435 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600/2000 V VOLTAGE RATING 122 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE COLOR CODE LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR (4) 9 AWG (GREEN) GROUND CONDUCTOR SIZE CAROL[R] BRAND APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT CONDUCTOR OUTER DIAMETER 0.334 INCH INSULATION THICKNESS 0.08 INCH
  • PORTABLE POWER CABLE, G ROUND TYPE
  • 1.435 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600/2000 V VOLTAGE RATING
  • 122 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 2 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, ORANGE COLOR CODE
  • LL REEL PACKAGE TYPE
  • 259 STRANDS STRANDING
  • BLACK JACKET COLOR
  • (4) 9 AWG (GREEN) GROUND CONDUCTOR SIZE
  • CAROL[R] BRAND
  • APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT
  • CONDUCTOR OUTER DIAMETER 0.334 INCH
  • INSULATION THICKNESS 0.08 INCH
Supplier's Site Datasheet
2/4 Type G 2Kv-Blk-Ll Rl Carol Cable/general Cable - 92Y4734 - Newark, An Avnet Company
Chicago, IL, United States
2/4 Type G 2Kv-Blk-Ll Rl Carol Cable/general Cable
92Y4734
2/4 Type G 2Kv-Blk-Ll Rl Carol Cable/general Cable 92Y4734
2/4 TYPE G 2KV-BLK-LL RL

2/4 TYPE G 2KV-BLK-LL RL

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Electrical Power Wires Cable Assemblies
Product Number 82664.99.01 92Y4734
Product Name Industrial Cord/Cable 2/4 Type G 2Kv-Blk-Ll Rl Carol Cable/general Cable
Product Type Multiconductor Cable
Number of Conductors 4 #
Rated Voltage 0.6000 to 2 kilovolts
Rated Amperage 122 amps
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D connector
View Details
H07 V-K Single Fine Wire Stranded - 86023030 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details