General Cable Industrial Cord/Cable 82643.99.01

Description
PORTABLE POWER CABLE, TYPE G-GC ROUND TYPE 1.13 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 114 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR 10 AWG (YELLOW), (2) 8 AWG (GREEN) GROUND CONDUCTOR SIZE SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT TO MEDIUM DUTY MINING, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.245 INCH INSULATION THICKNESS 0.06 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT, ABR
Datasheet
Description
PORTABLE POWER CABLE, TYPE G-GC ROUND TYPE 1.13 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 114 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR 10 AWG (YELLOW), (2) 8 AWG (GREEN) GROUND CONDUCTOR SIZE SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT TO MEDIUM DUTY MINING, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.245 INCH INSULATION THICKNESS 0.06 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT, ABR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 82643.99.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
82643.99.01
Industrial Cord/Cable 82643.99.01
PORTABLE POWER CABLE, TYPE G-GC ROUND TYPE 1.13 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 114 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR 10 AWG (YELLOW), (2) 8 AWG (GREEN) GROUND CONDUCTOR SIZE SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT TO MEDIUM DUTY MINING, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.245 INCH INSULATION THICKNESS 0.06 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT, ABR
  • PORTABLE POWER CABLE, TYPE G-GC ROUND TYPE
  • 1.13 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 2000 V VOLTAGE RATING
  • 114 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 4 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED COLOR CODE
  • SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL
  • LL REEL PACKAGE TYPE
  • 259 STRANDS STRANDING
  • BLACK JACKET COLOR
  • 10 AWG (YELLOW), (2) 8 AWG (GREEN) GROUND CONDUCTOR SIZE
  • SUPER VU-TRON[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT TO MEDIUM DUTY MINING, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, POWER SUPPLY CABLE
  • CONDUCTOR OUTER DIAMETER 0.245 INCH
  • INSULATION THICKNESS 0.06 INCH
  • CONSTRUCTIONAL FEATURE IMPACT RESISTANT, ABR
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 82643.99.01
Product Name Industrial Cord/Cable
Product Type Multiconductor Cable
Number of Conductors 3 #
Rated Voltage 2 kilovolts
Rated Amperage 114 amps
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
400Hz Ground Power Supply Cables, GP 400 SF -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 115 to 1 kilovolts
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Cable, DC-power, Car cigar plug (M) to P - AQ-0656--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details