General Cable Industrial Cord/Cable 82473.99.01

Description
PORTABLE POWER CABLE, TYPE G-GC ROUND TYPE 3.03 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 536 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 500 KCMIL CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE WATER RESISTANT, SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 1235 STRANDS STRANDING BLACK JACKET COLOR 8 AWG (YELLOW), (2) 2/0 AWG (GREEN) GROUND CONDUCTOR SIZE SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT TO MEDIUM DUTY MINING, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.88 INCH INSULATION THICKNESS 0.095 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT, ABR
Datasheet
Description
PORTABLE POWER CABLE, TYPE G-GC ROUND TYPE 3.03 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 536 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 500 KCMIL CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE WATER RESISTANT, SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 1235 STRANDS STRANDING BLACK JACKET COLOR 8 AWG (YELLOW), (2) 2/0 AWG (GREEN) GROUND CONDUCTOR SIZE SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT TO MEDIUM DUTY MINING, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.88 INCH INSULATION THICKNESS 0.095 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT, ABR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 82473.99.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
82473.99.01
Industrial Cord/Cable 82473.99.01
PORTABLE POWER CABLE, TYPE G-GC ROUND TYPE 3.03 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 536 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 500 KCMIL CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE WATER RESISTANT, SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 1235 STRANDS STRANDING BLACK JACKET COLOR 8 AWG (YELLOW), (2) 2/0 AWG (GREEN) GROUND CONDUCTOR SIZE SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT TO MEDIUM DUTY MINING, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.88 INCH INSULATION THICKNESS 0.095 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT, ABR
  • PORTABLE POWER CABLE, TYPE G-GC ROUND TYPE
  • 3.03 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 2000 V VOLTAGE RATING
  • 536 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 500 KCMIL CONDUCTOR SIZE
  • BLACK, WHITE, RED COLOR CODE
  • WATER RESISTANT, SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL
  • LL REEL PACKAGE TYPE
  • 1235 STRANDS STRANDING
  • BLACK JACKET COLOR
  • 8 AWG (YELLOW), (2) 2/0 AWG (GREEN) GROUND CONDUCTOR SIZE
  • SUPER VU-TRON[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT TO MEDIUM DUTY MINING, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, POWER SUPPLY CABLE
  • CONDUCTOR OUTER DIAMETER 0.88 INCH
  • INSULATION THICKNESS 0.095 INCH
  • CONSTRUCTIONAL FEATURE IMPACT RESISTANT, ABR
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 82473.99.01
Product Name Industrial Cord/Cable
Product Type Multiconductor Cable
Number of Conductors 3 #
Rated Voltage 2 kilovolts
Rated Amperage 536 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3516/050-020 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 6.56 ft (20 dm)
View Details
Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Power cable for 2827 to Netgear Switch ( - AQ-0643--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details