General Cable Industrial Cord/Cable 82423.99.01

Description
PORTABLE POWER CABLE, TYPE G-GC ROUND TYPE 2.39 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 352 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 250 KCMIL CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE WATER RESISTANT, SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 627 STRANDS STRANDING BLACK JACKET COLOR 8 AWG (YELLOW), (2) 2 AWG (GREEN) GROUND CONDUCTOR SIZE SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT TO MEDIUM DUTY MINING, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.615 INCH INSULATION THICKNESS 0.095 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT, AB
Datasheet
Description
PORTABLE POWER CABLE, TYPE G-GC ROUND TYPE 2.39 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 352 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 250 KCMIL CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE WATER RESISTANT, SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 627 STRANDS STRANDING BLACK JACKET COLOR 8 AWG (YELLOW), (2) 2 AWG (GREEN) GROUND CONDUCTOR SIZE SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT TO MEDIUM DUTY MINING, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.615 INCH INSULATION THICKNESS 0.095 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT, AB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 82423.99.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
82423.99.01
Industrial Cord/Cable 82423.99.01
PORTABLE POWER CABLE, TYPE G-GC ROUND TYPE 2.39 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 352 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 250 KCMIL CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE WATER RESISTANT, SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 627 STRANDS STRANDING BLACK JACKET COLOR 8 AWG (YELLOW), (2) 2 AWG (GREEN) GROUND CONDUCTOR SIZE SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT TO MEDIUM DUTY MINING, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.615 INCH INSULATION THICKNESS 0.095 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT, AB
  • PORTABLE POWER CABLE, TYPE G-GC ROUND TYPE
  • 2.39 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 2000 V VOLTAGE RATING
  • 352 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 250 KCMIL CONDUCTOR SIZE
  • BLACK, WHITE, RED COLOR CODE
  • WATER RESISTANT, SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL
  • LL REEL PACKAGE TYPE
  • 627 STRANDS STRANDING
  • BLACK JACKET COLOR
  • 8 AWG (YELLOW), (2) 2 AWG (GREEN) GROUND CONDUCTOR SIZE
  • SUPER VU-TRON[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT TO MEDIUM DUTY MINING, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, POWER SUPPLY CABLE
  • CONDUCTOR OUTER DIAMETER 0.615 INCH
  • INSULATION THICKNESS 0.095 INCH
  • CONSTRUCTIONAL FEATURE IMPACT RESISTANT, AB
Supplier's Site Datasheet
250 Mcm/3 G-Gc 2Kv-Blk-Misc Rohs Compliant Carol Cable/general Cable - 41K0792 - Newark, An Avnet Company
Chicago, IL, United States
250 Mcm/3 G-Gc 2Kv-Blk-Misc Rohs Compliant Carol Cable/general Cable
41K0792
250 Mcm/3 G-Gc 2Kv-Blk-Misc Rohs Compliant Carol Cable/general Cable 41K0792
250 MCM/3 G-GC 2KV-BLK-MISC ROHS COMPLIANT: YES

250 MCM/3 G-GC 2KV-BLK-MISC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Electrical Power Wires Cable Assemblies
Product Number 82423.99.01 41K0792
Product Name Industrial Cord/Cable 250 Mcm/3 G-Gc 2Kv-Blk-Misc Rohs Compliant Carol Cable/general Cable
Product Type Multiconductor Cable
Number of Conductors 3 #
Rated Voltage 2 kilovolts
Rated Amperage 352 amps
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-5M-BK-2-2LP-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Cable Assembly - 6026A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Twisted Pair & Multicore Data Cable - 361855 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
25+25 Pos. Male DIL 30 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC35068L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details