General Cable Industrial Cord/Cable 82413.99.01

Description
PORTABLE POWER CABLE, TYPE G-GC ROUND TYPE 1.95 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 316 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR 8 AWG (YELLOW), (2) 2 AWG (GREEN) GROUND CONDUCTOR SIZE SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT TO MEDIUM DUTY MINING, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.555 INCH INSULATION THICKNESS 0.08 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT, ABR
Datasheet
Description
PORTABLE POWER CABLE, TYPE G-GC ROUND TYPE 1.95 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 316 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR 8 AWG (YELLOW), (2) 2 AWG (GREEN) GROUND CONDUCTOR SIZE SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT TO MEDIUM DUTY MINING, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.555 INCH INSULATION THICKNESS 0.08 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT, ABR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 82413.99.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
82413.99.01
Industrial Cord/Cable 82413.99.01
PORTABLE POWER CABLE, TYPE G-GC ROUND TYPE 1.95 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 316 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR 8 AWG (YELLOW), (2) 2 AWG (GREEN) GROUND CONDUCTOR SIZE SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT TO MEDIUM DUTY MINING, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.555 INCH INSULATION THICKNESS 0.08 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT, ABR
  • PORTABLE POWER CABLE, TYPE G-GC ROUND TYPE
  • 1.95 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 2000 V VOLTAGE RATING
  • 316 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 4/0 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED COLOR CODE
  • SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL
  • LL REEL PACKAGE TYPE
  • 259 STRANDS STRANDING
  • BLACK JACKET COLOR
  • 8 AWG (YELLOW), (2) 2 AWG (GREEN) GROUND CONDUCTOR SIZE
  • SUPER VU-TRON[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT TO MEDIUM DUTY MINING, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, POWER SUPPLY CABLE
  • CONDUCTOR OUTER DIAMETER 0.555 INCH
  • INSULATION THICKNESS 0.08 INCH
  • CONSTRUCTIONAL FEATURE IMPACT RESISTANT, ABR
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 82413.99.01
Product Name Industrial Cord/Cable
Product Type Multiconductor Cable
Number of Conductors 3 #
Rated Voltage 2 kilovolts
Rated Amperage 316 amps
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Cable XLR to Car Plug, 3m, DC Power - AO-1489-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
Rated Temperature 70 C (158 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details