General Cable Industrial Cord/Cable 82404.99.01

Description
PORTABLE POWER CABLE, TYPE G ROUND TYPE 2.04 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600/2000 V VOLTAGE RATING 219 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 3/0 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE COLOR CODE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR (4) 5 AWG (GREEN) GROUND CONDUCTOR SIZE SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT TO MEDIUM DUTY MINING, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.48 INCH INSULATION THICKNESS 0.08 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT, ABRA
Datasheet
Description
PORTABLE POWER CABLE, TYPE G ROUND TYPE 2.04 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600/2000 V VOLTAGE RATING 219 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 3/0 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE COLOR CODE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR (4) 5 AWG (GREEN) GROUND CONDUCTOR SIZE SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT TO MEDIUM DUTY MINING, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.48 INCH INSULATION THICKNESS 0.08 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT, ABRA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 82404.99.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
82404.99.01
Industrial Cord/Cable 82404.99.01
PORTABLE POWER CABLE, TYPE G ROUND TYPE 2.04 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600/2000 V VOLTAGE RATING 219 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 3/0 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE COLOR CODE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR (4) 5 AWG (GREEN) GROUND CONDUCTOR SIZE SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT TO MEDIUM DUTY MINING, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.48 INCH INSULATION THICKNESS 0.08 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT, ABRA
  • PORTABLE POWER CABLE, TYPE G ROUND TYPE
  • 2.04 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600/2000 V VOLTAGE RATING
  • 219 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 3/0 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, ORANGE COLOR CODE
  • SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL
  • LL REEL PACKAGE TYPE
  • 259 STRANDS STRANDING
  • BLACK JACKET COLOR
  • (4) 5 AWG (GREEN) GROUND CONDUCTOR SIZE
  • SUPER VU-TRON[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT TO MEDIUM DUTY MINING, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, POWER SUPPLY CABLE
  • CONDUCTOR OUTER DIAMETER 0.48 INCH
  • INSULATION THICKNESS 0.08 INCH
  • CONSTRUCTIONAL FEATURE IMPACT RESISTANT, ABRA
Supplier's Site Datasheet
3/0-4 Type G 2Kv-Blk-Ll Rl Carol Cable/general Cable - 92Y4733 - Newark, An Avnet Company
Chicago, IL, United States
3/0-4 Type G 2Kv-Blk-Ll Rl Carol Cable/general Cable
92Y4733
3/0-4 Type G 2Kv-Blk-Ll Rl Carol Cable/general Cable 92Y4733
3/0-4 TYPE G 2KV-BLK-LL RL

3/0-4 TYPE G 2KV-BLK-LL RL

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Electrical Power Wires Cable Assemblies
Product Number 82404.99.01 92Y4733
Product Name Industrial Cord/Cable 3/0-4 Type G 2Kv-Blk-Ll Rl Carol Cable/general Cable
Product Type Multiconductor Cable
Number of Conductors 4 #
Rated Voltage 0.6000 to 2 kilovolts
Rated Amperage 219 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M40G8-E-10-Q10N-LE8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M40x1.5
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
System cable - 706-2300/602-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
BNC Male Test Cable, RG174/U - SALE-4426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1 to 2 ft (3.05 to 6.1 dm)
Connector Type BNC
View Details
Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details