General Cable Industrial Cord/Cable 82384.99.01

Description
PORTABLE POWER CABLE, G TYPE 1.72 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL 600/2000 V VOLTAGE RATING 164 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE COLOR CODE LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR (4) 7 AWG (GREEN) GROUND CONDUCTOR SIZE CAROL[R] BRAND APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT CONDUCTOR OUTER DIAMETER 0.385 INCH INSULATION THICKNESS 0.08 INCH
Datasheet
Description
PORTABLE POWER CABLE, G TYPE 1.72 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL 600/2000 V VOLTAGE RATING 164 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE COLOR CODE LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR (4) 7 AWG (GREEN) GROUND CONDUCTOR SIZE CAROL[R] BRAND APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT CONDUCTOR OUTER DIAMETER 0.385 INCH INSULATION THICKNESS 0.08 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 82384.99.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
82384.99.01
Industrial Cord/Cable 82384.99.01
PORTABLE POWER CABLE, G TYPE 1.72 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL 600/2000 V VOLTAGE RATING 164 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE BLACK, WHITE, RED, ORANGE COLOR CODE LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR (4) 7 AWG (GREEN) GROUND CONDUCTOR SIZE CAROL[R] BRAND APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT CONDUCTOR OUTER DIAMETER 0.385 INCH INSULATION THICKNESS 0.08 INCH
  • PORTABLE POWER CABLE, G TYPE
  • 1.72 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CUL APPROVAL
  • 600/2000 V VOLTAGE RATING
  • 164 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 1/0 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, ORANGE COLOR CODE
  • LL REEL PACKAGE TYPE
  • 259 STRANDS STRANDING
  • BLACK JACKET COLOR
  • (4) 7 AWG (GREEN) GROUND CONDUCTOR SIZE
  • CAROL[R] BRAND
  • APPLICATION AC SYSTEM, INDUSTRIAL, LIGHT
  • CONDUCTOR OUTER DIAMETER 0.385 INCH
  • INSULATION THICKNESS 0.08 INCH
Supplier's Site Datasheet
1/0-4 Type G 2Kv-Blk-Ll Rl Carol Cable/general Cable - 92Y4732 - Newark, An Avnet Company
Chicago, IL, United States
1/0-4 Type G 2Kv-Blk-Ll Rl Carol Cable/general Cable
92Y4732
1/0-4 Type G 2Kv-Blk-Ll Rl Carol Cable/general Cable 92Y4732
1/0-4 TYPE G 2KV-BLK-LL RL

1/0-4 TYPE G 2KV-BLK-LL RL

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Electrical Power Wires Cable Assemblies
Product Number 82384.99.01 92Y4732
Product Name Industrial Cord/Cable 1/0-4 Type G 2Kv-Blk-Ll Rl Carol Cable/general Cable
Product Type Multiconductor Cable
Number of Conductors 4 #
Rated Voltage 0.6000 to 2 kilovolts
Rated Amperage 164 amps
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details