General Cable Industrial Cord/Cable 81623.99.01

Description
PORTABLE POWER CABLE, TYPE W ROUND TYPE 1.02 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 99 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, MOTOR AND BATTERY LEAD, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.198 INCH INSULATION THICKNESS 0.06 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT
Datasheet
Description
PORTABLE POWER CABLE, TYPE W ROUND TYPE 1.02 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 99 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, MOTOR AND BATTERY LEAD, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.198 INCH INSULATION THICKNESS 0.06 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 81623.99.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
81623.99.01
Industrial Cord/Cable 81623.99.01
PORTABLE POWER CABLE, TYPE W ROUND TYPE 1.02 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 2000 V VOLTAGE RATING 99 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 259 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION AC SYSTEM, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, MOTOR AND BATTERY LEAD, POWER SUPPLY CABLE CONDUCTOR OUTER DIAMETER 0.198 INCH INSULATION THICKNESS 0.06 INCH CONSTRUCTIONAL FEATURE IMPACT RESISTANT
  • PORTABLE POWER CABLE, TYPE W ROUND TYPE
  • 1.02 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 2000 V VOLTAGE RATING
  • 99 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • SUNLIGHT RESISTANT, SUPER VU-TRON JACKET MATERIAL
  • LL REEL PACKAGE TYPE
  • 259 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION AC SYSTEM, MOBILE AND PORTABLE ELECTRICAL EQUIPMENT, MOTOR AND BATTERY LEAD, POWER SUPPLY CABLE
  • CONDUCTOR OUTER DIAMETER 0.198 INCH
  • INSULATION THICKNESS 0.06 INCH
  • CONSTRUCTIONAL FEATURE IMPACT RESISTANT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 81623.99.01
Product Name Industrial Cord/Cable
Product Type Multiconductor Cable
Number of Conductors 3 #
Rated Voltage 2 kilovolts
Rated Amperage 99 amps
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 2464 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details