General Cable Portable Cord 77453.99.01

Description
SO TYPE 0.305 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL FLEXIBLE POWER LEAD, PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING PREMIUM GRADE EPDM INSULATION MATERIAL 10 AWG CONDUCTOR SIZE SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 104/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE OIL/WEATHER/OZONE/MO ISTURE/ABRASION/SUNL IGHT RESISTANT CURRENT RATING 30 AMPERE INSULATION THICKNESS 0.045 INCH
Datasheet
Description
SO TYPE 0.305 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL FLEXIBLE POWER LEAD, PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING PREMIUM GRADE EPDM INSULATION MATERIAL 10 AWG CONDUCTOR SIZE SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 104/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE OIL/WEATHER/OZONE/MO ISTURE/ABRASION/SUNL IGHT RESISTANT CURRENT RATING 30 AMPERE INSULATION THICKNESS 0.045 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 77453.99.01 - General Cable
Highland Heights, KY, USA
Portable Cord
77453.99.01
Portable Cord 77453.99.01
SO TYPE 0.305 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL FLEXIBLE POWER LEAD, PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING PREMIUM GRADE EPDM INSULATION MATERIAL 10 AWG CONDUCTOR SIZE SUPER VU-TRON JACKET MATERIAL LL REEL PACKAGE TYPE 104/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE OIL/WEATHER/OZONE/MO ISTURE/ABRASION/SUNL IGHT RESISTANT CURRENT RATING 30 AMPERE INSULATION THICKNESS 0.045 INCH
  • SO TYPE
  • 0.305 INCH OUTER DIAMETER
  • STRANDED BARE COPPER CONDUCTOR MATERIAL
  • MSHA APPROVAL
  • FLEXIBLE POWER LEAD, PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • SUPER VU-TRON JACKET MATERIAL
  • LL REEL PACKAGE TYPE
  • 104/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE OIL/WEATHER/OZONE/MOISTURE/ABRASION/SUNLIGHT RESISTANT
  • CURRENT RATING 30 AMPERE
  • INSULATION THICKNESS 0.045 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 77453.99.01
Product Name Portable Cord
Cord Color Black
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Argentina, V-Lock cord retaining, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 3-101-501 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Sensor & Actuator Cables - 1860513 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
Rated Voltage 60 volts
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details