General Cable Equipment Wire 76954.38.01

Description
AWM/MTW (UL), THW (NEC) TYPE 500 FT 500 LENGTH IN FT 0.315 INCH OUTER DIAMETER ASTM B-8 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 110 LB/MFT WEIGHT PVC INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK COLOR CODE REEL PACKAGE TYPE 19/0.0372 STRANDS STRANDING CAROL[R] BRAND LENGTH IN FT - UOM FT
Datasheet
Description
AWM/MTW (UL), THW (NEC) TYPE 500 FT 500 LENGTH IN FT 0.315 INCH OUTER DIAMETER ASTM B-8 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 110 LB/MFT WEIGHT PVC INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK COLOR CODE REEL PACKAGE TYPE 19/0.0372 STRANDS STRANDING CAROL[R] BRAND LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 76954.38.01 - General Cable
Highland Heights, KY, USA
Equipment Wire
76954.38.01
Equipment Wire 76954.38.01
AWM/MTW (UL), THW (NEC) TYPE 500 FT 500 LENGTH IN FT 0.315 INCH OUTER DIAMETER ASTM B-8 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 110 LB/MFT WEIGHT PVC INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK COLOR CODE REEL PACKAGE TYPE 19/0.0372 STRANDS STRANDING CAROL[R] BRAND LENGTH IN FT - UOM FT
  • AWM/MTW (UL), THW (NEC) TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.315 INCH OUTER DIAMETER
  • ASTM B-8 ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 110 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • REEL PACKAGE TYPE
  • 19/0.0372 STRANDS STRANDING
  • CAROL[R] BRAND
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 76954.38.01
Product Name Equipment Wire
Cable Length 500 ft (1524 dm)
Rated Voltage 0.6000 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - XTW-CXTW - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 105 C (221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details